TDK U.S.A. Corporation Fixed Inductors MLG0603P39NHT000

Description
FIXED IND 39NH 120MA 2.4 OHM SMD
Request a Quote Datasheet
Description
FIXED IND 39NH 120MA 2.4 OHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-MLG0603P39NHT000DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 39NH 120MA 2.4 OHM SMD

FIXED IND 39NH 120MA 2.4 OHM SMD

Buy Now Datasheet
Fixed Inductors - 445-MLG0603P39NHT000TR-ND - DigiKey
Thief River Falls, MN, United States
39nH Unshielded Multilayer Inductor 120mA 2.4Ohm Max 0201 (0603 Metric)

39nH Unshielded Multilayer Inductor 120mA 2.4Ohm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-MLG0603P39NHT000CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 39NH 120MA 2.4 OHM SMD

FIXED IND 39NH 120MA 2.4 OHM SMD

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - MLG0603P39NHT000
732680-MLG0603P39NHT000
Fixed Inductors - MLG0603P39NHT000 732680-MLG0603P39NHT000
Manufacturer: TDK Corporation Win Source Part Number: 732680-MLG0603P39NHT 000 Packaging: Tape and Reel Type: Multilayer Mounting Style: SMD Shielding: Unshielded Inductance: 39nH Tolerance: ±3% Material - Core: Non-Magnetic Frequency - Self Resonant: 1.8GHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 2.4Ohm Max Supplier Device Package: 0201 (0603 Metric) Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 0201 (0603 Metric) Height - Seated (Maximum): 0.013" (0.33mm) Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 15,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Q at Freq: 10 at 300MHz Current Rating (Amps): 120mA Inductance Frequency - Test: 300MHz

Manufacturer: TDK Corporation
Win Source Part Number: 732680-MLG0603P39NHT000
Packaging: Tape and Reel
Type: Multilayer
Mounting Style: SMD
Shielding: Unshielded
Inductance: 39nH
Tolerance: ±3%
Material - Core: Non-Magnetic
Frequency - Self Resonant: 1.8GHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 2.4Ohm Max
Supplier Device Package: 0201 (0603 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 0201 (0603 Metric)
Height - Seated (Maximum): 0.013" (0.33mm)
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 15,000
MSL Level: 1 (Unlimited)
Parts Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Q at Freq: 10 at 300MHz
Current Rating (Amps): 120mA
Inductance Frequency - Test: 300MHz

Buy Now
SMD 120MA 2.4 OHM Inductor and Choke - 71-MLG0603P39NHT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 120MA 2.4 OHM Inductor and Choke
71-MLG0603P39NHT000
SMD 120MA 2.4 OHM Inductor and Choke 71-MLG0603P39NHT000
FIXED IND 39NH 120MA 2.4 OHM SMD Product overview: MLG0603P39NHT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120MA, 2.4 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 120MA, 2.4 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603P39NHT000 can be used for catalog matching and distributor lookup.

FIXED IND 39NH 120MA 2.4 OHM SMD Product overview: MLG0603P39NHT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120MA, 2.4 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 120MA, 2.4 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603P39NHT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FIXED IND 39NH 120MA 2.4 OHM SMD - 769-MLG0603P39NHT000 - Utmel Electronic Limited
Hong Kong, China
FIXED IND 39NH 120MA 2.4 OHM SMD
769-MLG0603P39NHT000
FIXED IND 39NH 120MA 2.4 OHM SMD 769-MLG0603P39NHT000
FIXED IND 39NH 120MA 2.4 OHM SMD

FIXED IND 39NH 120MA 2.4 OHM SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-MLG0603P39NHT000DKR-ND 732680-MLG0603P39NHT000 71-MLG0603P39NHT000 769-MLG0603P39NHT000
Product Name Fixed Inductors Fixed Inductors - MLG0603P39NHT000 SMD 120MA 2.4 OHM Inductor and Choke FIXED IND 39NH 120MA 2.4 OHM SMD
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Standard; Multilayer Multilayer
Core Material Non-Magnetic Ceramic
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630-1R0MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Common Mode Chokes - CMT-8112-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details