TDK U.S.A. Corporation SMD 120MA 2.4 OHM Inductor and Choke MLG0603P36NHT000

Description
FIXED IND 36NH 120MA 2.4 OHM SMD Product overview: MLG0603P36NHT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120MA, 2.4 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 120MA, 2.4 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603P36NHT000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 36NH 120MA 2.4 OHM SMD Product overview: MLG0603P36NHT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120MA, 2.4 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 120MA, 2.4 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603P36NHT000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 120MA 2.4 OHM Inductor and Choke - 71-MLG0603P36NHT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 120MA 2.4 OHM Inductor and Choke
71-MLG0603P36NHT000
SMD 120MA 2.4 OHM Inductor and Choke 71-MLG0603P36NHT000
FIXED IND 36NH 120MA 2.4 OHM SMD Product overview: MLG0603P36NHT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120MA, 2.4 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 120MA, 2.4 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603P36NHT000 can be used for catalog matching and distributor lookup.

FIXED IND 36NH 120MA 2.4 OHM SMD Product overview: MLG0603P36NHT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120MA, 2.4 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 120MA, 2.4 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603P36NHT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-MLG0603P36NHT000DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 36NH 120MA 2.4 OHM SMD

FIXED IND 36NH 120MA 2.4 OHM SMD

Buy Now Datasheet
Fixed Inductors - 445-MLG0603P36NHT000CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 36NH 120MA 2.4 OHM SMD

FIXED IND 36NH 120MA 2.4 OHM SMD

Buy Now Datasheet
Fixed Inductors - 445-MLG0603P36NHT000TR-ND - DigiKey
Thief River Falls, MN, United States
36nH Unshielded Multilayer Inductor 120mA 2.4Ohm Max 0201 (0603 Metric)

36nH Unshielded Multilayer Inductor 120mA 2.4Ohm Max 0201 (0603 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - MLG0603P36NHT000
740043-MLG0603P36NHT000
Fixed Inductors - MLG0603P36NHT000 740043-MLG0603P36NHT000
Manufacturer: TDK Corporation Win Source Part Number: 740043-MLG0603P36NHT 000 Manufacturer Homepage: www.tdk.com Reference case: SMD0201 Reference Date Code: 2018+ Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Sufficient

Manufacturer: TDK Corporation
Win Source Part Number: 740043-MLG0603P36NHT000
Manufacturer Homepage: www.tdk.com
Reference case: SMD0201
Reference Date Code: 2018+
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-MLG0603P36NHT000 445-MLG0603P36NHT000DKR-ND 740043-MLG0603P36NHT000
Product Name SMD 120MA 2.4 OHM Inductor and Choke Fixed Inductors Fixed Inductors - MLG0603P36NHT000
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Multilayer Multilayer
Core Material Ceramic Non-Magnetic
Inductance Range 0.0360 microH
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZB1JGTTD601PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.4500 ohms
Rated DC Current 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-1R5M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers