TDK U.S.A. Corporation Fixed Inductors MLG0603P30NJTD25

Description
30nH Unshielded Multilayer Inductor 130mA 2.2Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
30nH Unshielded Multilayer Inductor 130mA 2.2Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-173978-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173978-2-ND
Fixed Inductors 445-173978-2-ND
30nH Unshielded Multilayer Inductor 130mA 2.2Ohm Max 0201 (0603 Metric)

30nH Unshielded Multilayer Inductor 130mA 2.2Ohm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-173978-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173978-1-ND
Fixed Inductors 445-173978-1-ND
30nH Unshielded Multilayer Inductor 130mA 2.2Ohm Max 0201 (0603 Metric)

30nH Unshielded Multilayer Inductor 130mA 2.2Ohm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-173978-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-10470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.9200 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R3-220-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details