2.8nH Unshielded Multilayer Inductor 500mA 200mOhm Max 0201 (0603 Metric)
FIXED IND 2.8NH 500MA 200MOHM SM Product overview: MLG0603P2N8CT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA, 200MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 500MA, 200MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603P2N8CT000 can be used for catalog matching and distributor lookup.
FIXED IND 2.8NH 500MA 200 MOHM
| DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | MLG0603P2N8CT000-ND | 71-MLG0603P2N8CT000 | 769-MLG0603P2N8CT000 |
| Product Name | Fixed Inductors | 500MA 200MOHM Inductor and Choke | FIXED IND 2.8NH 500MA 200 MOHM |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount |
| Technology | Multilayer | Multilayer | |
| Core Material | Non-Magnetic | Ceramic | |
| Configuration | Fixed | Fixed |