TDK U.S.A. Corporation Fixed Inductors MLG0603P2N8BTD25

Description
2.8nH Unshielded Multilayer Inductor 500mA 200mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
2.8nH Unshielded Multilayer Inductor 500mA 200mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MLG0603P2N8BTD25-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MLG0603P2N8BTD25-ND
Fixed Inductors MLG0603P2N8BTD25-ND
2.8nH Unshielded Multilayer Inductor 500mA 200mOhm Max 0201 (0603 Metric)

2.8nH Unshielded Multilayer Inductor 500mA 200mOhm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MLG0603P2N8BTD25-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2124JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Surface Mount Inductors - 2567589 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0047 microH
DCR 0.4000 ohms
View Details
Common Mode Chokes - 486-DKFP-C22C-1N6Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details