TDK U.S.A. Corporation 500MA 200MOHM Inductor and Choke MLG0603P2N7CT000

Description
FIXED IND 2.7NH 500MA 200MOHM SM Product overview: MLG0603P2N7CT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA, 200MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 500MA, 200MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603P2N7CT000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 2.7NH 500MA 200MOHM SM Product overview: MLG0603P2N7CT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA, 200MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 500MA, 200MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603P2N7CT000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
500MA 200MOHM Inductor and Choke - 71-MLG0603P2N7CT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500MA 200MOHM Inductor and Choke
71-MLG0603P2N7CT000
500MA 200MOHM Inductor and Choke 71-MLG0603P2N7CT000
FIXED IND 2.7NH 500MA 200MOHM SM Product overview: MLG0603P2N7CT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA, 200MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 500MA, 200MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603P2N7CT000 can be used for catalog matching and distributor lookup.

FIXED IND 2.7NH 500MA 200MOHM SM Product overview: MLG0603P2N7CT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA, 200MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 500MA, 200MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603P2N7CT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - MLG0603P2N7CT000
1077784-MLG0603P2N7CT000
Fixed Inductors - MLG0603P2N7CT000 1077784-MLG0603P2N7CT000
Manufacturer: TDK Corporation Win Source Part Number: 1077784-MLG0603P2N7C T000 Packaging: Reel - TR Type: Multilayer Current Rating: 500mA Inductance: 2.7nH Height - Seated (Max): 0.013" (0.33mm) Mounting: SMD (SMT) Tolerance: ±0.2nH Material - Core: Non-Magnetic Q @ Freq: 14 @ 500MHz Frequency - Self Resonant: 7.5GHz Frequency - Test: 500MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 200 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0201 (0603 Metric) Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Sufficient

Manufacturer: TDK Corporation
Win Source Part Number: 1077784-MLG0603P2N7CT000
Packaging: Reel - TR
Type: Multilayer
Current Rating: 500mA
Inductance: 2.7nH
Height - Seated (Max): 0.013" (0.33mm)
Mounting: SMD (SMT)
Tolerance: ±0.2nH
Material - Core: Non-Magnetic
Q @ Freq: 14 @ 500MHz
Frequency - Self Resonant: 7.5GHz
Frequency - Test: 500MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 200 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0201 (0603 Metric)
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Fixed Inductors - 445-172434-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-172434-2-ND
Fixed Inductors 445-172434-2-ND
2.7nH Unshielded Multilayer Inductor 500mA 200mOhm Max 0201 (0603 Metric)

2.7nH Unshielded Multilayer Inductor 500mA 200mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-172434-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-172434-1-ND
Fixed Inductors 445-172434-1-ND
2.7nH Unshielded Multilayer Inductor 500mA 200mOhm Max 0201 (0603 Metric)

2.7nH Unshielded Multilayer Inductor 500mA 200mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-172434-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-172434-6-ND
Fixed Inductors 445-172434-6-ND
2.7nH Unshielded Multilayer Inductor 500mA 200mOhm Max 0201 (0603 Metric)

2.7nH Unshielded Multilayer Inductor 500mA 200mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - MLG0603P2N7CT000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLG0603P2N7CT000
Fixed Inductors MLG0603P2N7CT000
FIXED IND 2.7NH 500MA 200MOHM SM

FIXED IND 2.7NH 500MA 200MOHM SM

Supplier's Site Datasheet
FIXED IND 2.7NH 500MA 200 MOHM - 769-MLG0603P2N7CT000 - Utmel Electronic Limited
Hong Kong, China
FIXED IND 2.7NH 500MA 200 MOHM
769-MLG0603P2N7CT000
FIXED IND 2.7NH 500MA 200 MOHM 769-MLG0603P2N7CT000
FIXED IND 2.7NH 500MA 200 MOHM

FIXED IND 2.7NH 500MA 200 MOHM

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-MLG0603P2N7CT000 1077784-MLG0603P2N7CT000 445-172434-2-ND MLG0603P2N7CT000 769-MLG0603P2N7CT000
Product Name 500MA 200MOHM Inductor and Choke Fixed Inductors - MLG0603P2N7CT000 Fixed Inductors Fixed Inductors FIXED IND 2.7NH 500MA 200 MOHM
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Standard; Multilayer Multilayer Multilayer; Multilayer
Core Material Ceramic Non-Magnetic Non-Magnetic
Inductance Range 0.0027 microH 0.0027 microH 0.0027 microH 0.0027 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3131-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
Power Inductors - 2176637-4 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1.8 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details