Win Source Part Number: 1369621-MLG0603P2N7B
Category: Inductors, Coils, Chokes - Fixed Inductors
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 50 pct.
Type: Multilayer
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: MLG-P
Product Status: Active
Package / Case: 0201 (0603 Metric)
Supplier Device Package: 0201 (0603 Metric)
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±0.1nH
Ratings: AEC-Q200
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Height - Seated (Max): 0.013" (0.33mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Non-Magnetic
Inductance: 2.7 nH
Current Rating (Amps): 500 mA
Shielding: Unshielded
DC Resistance (DCR): 200mOhm Max
Q @ Freq: 14 @ 500MHz
Frequency - Self Resonant: 7.5GHz
Inductance Frequency - Test: 500 MHz
FIXED IND 2.7NH 500MA 200MOHM SM Product overview: MLG0603P2N7BTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA, 200MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 500MA, 200MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603P2N7BTD25 can be used for catalog matching and distributor lookup.
2.7nH Unshielded Multilayer Inductor 500mA 200mOhm Max 0201 (0603 Metric)
FIXED IND 2.7NH 500MA 200MOHM SM
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1369621-MLG0603P2N7BTD25 | 71-MLG0603P2N7BTD25 | MLG0603P2N7BTD25-ND | MLG0603P2N7BTD25 |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | 500MA 200MOHM Inductor and Choke | Fixed Inductors | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Technology | Standard; Multilayer | Multilayer | Multilayer | Multilayer; Multilayer |
| Application | RF Choke | |||
| Configuration | Fixed | Fixed | ||
| Inductance Range | 0.0027 microH | 0.0027 microH | 0.0027 microH |