TDK U.S.A. Corporation Fixed Inductors MLG0603P2N6BT000

Description
2.6nH Unshielded Multilayer Inductor 500mA 200mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
2.6nH Unshielded Multilayer Inductor 500mA 200mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-MLG0603P2N6BT000TR-ND - DigiKey
Thief River Falls, MN, United States
2.6nH Unshielded Multilayer Inductor 500mA 200mOhm Max 0201 (0603 Metric)

2.6nH Unshielded Multilayer Inductor 500mA 200mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-MLG0603P2N6BT000DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 2.6NH 500MA 200 MOHM

FIXED IND 2.6NH 500MA 200 MOHM

Buy Now Datasheet
Fixed Inductors - 445-MLG0603P2N6BT000CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 2.6NH 500MA 200 MOHM

FIXED IND 2.6NH 500MA 200 MOHM

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - MLG0603P2N6BT000
747496-MLG0603P2N6BT000
Fixed Inductors - MLG0603P2N6BT000 747496-MLG0603P2N6BT000
Manufacturer: TDK Corporation Win Source Part Number: 747496-MLG0603P2N6BT 000 Manufacturer Homepage: www.tdk.com Reference case: SMD0201 Reference Date Code: 2018+ Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Sufficient

Manufacturer: TDK Corporation
Win Source Part Number: 747496-MLG0603P2N6BT000
Manufacturer Homepage: www.tdk.com
Reference case: SMD0201
Reference Date Code: 2018+
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Sufficient

Buy Now
500MA 200MOHM Inductor and Choke - 71-MLG0603P2N6BT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500MA 200MOHM Inductor and Choke
71-MLG0603P2N6BT000
500MA 200MOHM Inductor and Choke 71-MLG0603P2N6BT000
FIXED IND 2.6NH 500MA 200MOHM SM Product overview: MLG0603P2N6BT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA, 200MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 500MA, 200MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603P2N6BT000 can be used for catalog matching and distributor lookup.

FIXED IND 2.6NH 500MA 200MOHM SM Product overview: MLG0603P2N6BT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA, 200MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 500MA, 200MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603P2N6BT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-MLG0603P2N6BT000TR-ND 747496-MLG0603P2N6BT000 71-MLG0603P2N6BT000
Product Name Fixed Inductors Fixed Inductors - MLG0603P2N6BT000 500MA 200MOHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Multilayer Multilayer
Core Material Non-Magnetic Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1857960 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 220 microH
Standards and Certifications RoHS
View Details
Automotive 0.0068uH 250MHz 0.68A Inductor and Choke - 71-0402CS-6N8XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0068 microH
Inductance Tolerance 5 (+/- %)
View Details
100uH 1.4A Inductor and Choke - 839-DSO1-175-0004 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 100 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers