TDK U.S.A. Corporation Fixed Inductors - MLG0603P2N4BT000 MLG0603P2N4BT000

Description
Manufacturer: TDK Corporation Win Source Part Number: 754938-MLG0603P2N4BT 000 Packaging: Tape and Reel Type: Multilayer Mounting Style: SMD Shielding: Unshielded Inductance: 2.4nH Tolerance: ±0.1nH Material - Core: Non-Magnetic Frequency - Self Resonant: 7.5GHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 200mOhm Max Supplier Device Package: 0201 (0603 Metric) Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 0201 (0603 Metric) Height - Seated (Maximum): 0.013" (0.33mm) Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 15,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Q at Freq: 14 at 500MHz Current Rating (Amps): 500mA Inductance Frequency - Test: 500MHz
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 754938-MLG0603P2N4BT 000 Packaging: Tape and Reel Type: Multilayer Mounting Style: SMD Shielding: Unshielded Inductance: 2.4nH Tolerance: ±0.1nH Material - Core: Non-Magnetic Frequency - Self Resonant: 7.5GHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 200mOhm Max Supplier Device Package: 0201 (0603 Metric) Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 0201 (0603 Metric) Height - Seated (Maximum): 0.013" (0.33mm) Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 15,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Q at Freq: 14 at 500MHz Current Rating (Amps): 500mA Inductance Frequency - Test: 500MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - MLG0603P2N4BT000
754938-MLG0603P2N4BT000
Fixed Inductors - MLG0603P2N4BT000 754938-MLG0603P2N4BT000
Manufacturer: TDK Corporation Win Source Part Number: 754938-MLG0603P2N4BT 000 Packaging: Tape and Reel Type: Multilayer Mounting Style: SMD Shielding: Unshielded Inductance: 2.4nH Tolerance: ±0.1nH Material - Core: Non-Magnetic Frequency - Self Resonant: 7.5GHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 200mOhm Max Supplier Device Package: 0201 (0603 Metric) Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 0201 (0603 Metric) Height - Seated (Maximum): 0.013" (0.33mm) Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 15,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Q at Freq: 14 at 500MHz Current Rating (Amps): 500mA Inductance Frequency - Test: 500MHz

Manufacturer: TDK Corporation
Win Source Part Number: 754938-MLG0603P2N4BT000
Packaging: Tape and Reel
Type: Multilayer
Mounting Style: SMD
Shielding: Unshielded
Inductance: 2.4nH
Tolerance: ±0.1nH
Material - Core: Non-Magnetic
Frequency - Self Resonant: 7.5GHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 200mOhm Max
Supplier Device Package: 0201 (0603 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 0201 (0603 Metric)
Height - Seated (Maximum): 0.013" (0.33mm)
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 15,000
MSL Level: 1 (Unlimited)
Parts Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Q at Freq: 14 at 500MHz
Current Rating (Amps): 500mA
Inductance Frequency - Test: 500MHz

Buy Now
Fixed Inductors - 445-MLG0603P2N4BT000CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 2.4NH 500MA 200 MOHM

FIXED IND 2.4NH 500MA 200 MOHM

Buy Now Datasheet
Fixed Inductors - 445-MLG0603P2N4BT000TR-ND - DigiKey
Thief River Falls, MN, United States
2.4nH Unshielded Multilayer Inductor 500mA 200mOhm Max 0201 (0603 Metric)

2.4nH Unshielded Multilayer Inductor 500mA 200mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-MLG0603P2N4BT000DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 2.4NH 500MA 200 MOHM

FIXED IND 2.4NH 500MA 200 MOHM

Buy Now Datasheet
500MA 200MOHM Inductor and Choke - 71-MLG0603P2N4BT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500MA 200MOHM Inductor and Choke
71-MLG0603P2N4BT000
500MA 200MOHM Inductor and Choke 71-MLG0603P2N4BT000
FIXED IND 2.4NH 500MA 200MOHM SM Product overview: MLG0603P2N4BT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA, 200MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 500MA, 200MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603P2N4BT000 can be used for catalog matching and distributor lookup.

FIXED IND 2.4NH 500MA 200MOHM SM Product overview: MLG0603P2N4BT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA, 200MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 500MA, 200MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603P2N4BT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FIXED IND 2.4NH 500MA 200 MOHM - 769-MLG0603P2N4BT000 - Utmel Electronic Limited
Hong Kong, China
FIXED IND 2.4NH 500MA 200 MOHM
769-MLG0603P2N4BT000
FIXED IND 2.4NH 500MA 200 MOHM 769-MLG0603P2N4BT000
FIXED IND 2.4NH 500MA 200 MOHM

FIXED IND 2.4NH 500MA 200 MOHM

Supplier's Site
Fixed Inductors - MLG0603P2N4BT000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLG0603P2N4BT000
Fixed Inductors MLG0603P2N4BT000
FIXED IND 2.4NH 500MA 200MOHM SM

FIXED IND 2.4NH 500MA 200MOHM SM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 754938-MLG0603P2N4BT000 445-MLG0603P2N4BT000CT-ND 71-MLG0603P2N4BT000 769-MLG0603P2N4BT000 MLG0603P2N4BT000
Product Name Fixed Inductors - MLG0603P2N4BT000 Fixed Inductors 500MA 200MOHM Inductor and Choke FIXED IND 2.4NH 500MA 200 MOHM Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Technology Standard; Multilayer Multilayer Multilayer Multilayer; Multilayer
Application RF Choke
Inductance Range 0.0024 microH 0.0024 microH 0.0024 microH 0.0024 microH
DCR 0.2000 ohms 0.2000 ohms 0.2000 ohms 0.2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 1849174 - RS Components, Ltd.
Specs
Operating Temperature 150 C (302 F)
Application Common Mode Choke
Inductance Range 22 microH
View Details
Fixed Inductors - KQ0805TTE47NJ - 974342-KQ0805TTE47NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
Power Inductors - ECS-MPI4040R4-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2106JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details