TDK U.S.A. Corporation Fixed Inductors MLG0603P2N3CT000

Description
2.3nH Unshielded Multilayer Inductor 600mA 200mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
2.3nH Unshielded Multilayer Inductor 600mA 200mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MLG0603P2N3CT000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MLG0603P2N3CT000-ND
Fixed Inductors MLG0603P2N3CT000-ND
2.3nH Unshielded Multilayer Inductor 600mA 200mOhm Max 0201 (0603 Metric)

2.3nH Unshielded Multilayer Inductor 600mA 200mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
600MA 200MOHM Inductor and Choke - 71-MLG0603P2N3CT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600MA 200MOHM Inductor and Choke
71-MLG0603P2N3CT000
600MA 200MOHM Inductor and Choke 71-MLG0603P2N3CT000
FIXED IND 2.3NH 600MA 200MOHM SM Product overview: MLG0603P2N3CT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MA, 200MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600MA, 200MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603P2N3CT000 can be used for catalog matching and distributor lookup.

FIXED IND 2.3NH 600MA 200MOHM SM Product overview: MLG0603P2N3CT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MA, 200MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600MA, 200MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603P2N3CT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Electronic Surplus - MLG0603P2N3CT000
725249-MLG0603P2N3CT000
Electronic Surplus - MLG0603P2N3CT000 725249-MLG0603P2N3CT000
Manufacturer: TDK Corporation Win Source Part Number: 725249-MLG0603P2N3CT 000 Packaging: Tape and Reel Type: Multilayer Mounting Style: SMD Shielding: Unshielded Inductance: 2.3nH Tolerance: ±0.2nH Material - Core: Non-Magnetic Frequency - Self Resonant: 7.5GHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 200mOhm Max Supplier Device Package: 0201 (0603 Metric) Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 0201 (0603 Metric) Height - Seated (Maximum): 0.013" (0.33mm) Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 15,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Q at Freq: 14 at 500MHz Current Rating (Amps): 600mA Inductance Frequency - Test: 500MHz

Manufacturer: TDK Corporation
Win Source Part Number: 725249-MLG0603P2N3CT000
Packaging: Tape and Reel
Type: Multilayer
Mounting Style: SMD
Shielding: Unshielded
Inductance: 2.3nH
Tolerance: ±0.2nH
Material - Core: Non-Magnetic
Frequency - Self Resonant: 7.5GHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 200mOhm Max
Supplier Device Package: 0201 (0603 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 0201 (0603 Metric)
Height - Seated (Maximum): 0.013" (0.33mm)
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 15,000
MSL Level: 1 (Unlimited)
Parts Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Q at Freq: 14 at 500MHz
Current Rating (Amps): 600mA
Inductance Frequency - Test: 500MHz

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number MLG0603P2N3CT000-ND 71-MLG0603P2N3CT000 725249-MLG0603P2N3CT000
Product Name Fixed Inductors 600MA 200MOHM Inductor and Choke Electronic Surplus - MLG0603P2N3CT000
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Multilayer Multilayer Standard; Multilayer
Core Material Non-Magnetic Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZB1JGTTD601PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.4500 ohms
Rated DC Current 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Inductors - ECS-MPI4040R3-220-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers