FIXED IND 2.3NH 600MA 200MOHM SM Product overview: MLG0603P2N3BT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MA, 200MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600MA, 200MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603P2N3BT000 can be used for catalog matching and distributor lookup.
2.3nH Unshielded Multilayer Inductor 600mA 200mOhm Max 0201 (0603 Metric)
FIXED IND 2.3NH 600MA 200 MOHM
FIXED IND 2.3NH 600MA 200 MOHM
Manufacturer: TDK Corporation
Win Source Part Number: 1077783-MLG0603P2N3B
Packaging: Reel - TR
Type: Multilayer
Current Rating: 600mA
Inductance: 2.3nH
Height - Seated (Max): 0.013" (0.33mm)
Mounting: SMD (SMT)
Tolerance: ±0.1nH
Material - Core: Non-Magnetic
Q @ Freq: 14 @ 500MHz
Frequency - Self Resonant: 7.5GHz
Frequency - Test: 500MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 200 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0201 (0603 Metric)
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Sufficient
FIXED IND 2.3NH 600MA 200MOHM SM
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-MLG0603P2N3BT000 | 445-MLG0603P2N3BT000TR-ND | 1077783-MLG0603P2N3BT000 | MLG0603P2N3BT000 |
| Product Name | 600MA 200MOHM Inductor and Choke | Fixed Inductors | Fixed Inductors - MLG0603P2N3BT000 | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Technology | Multilayer | Multilayer | Standard; Multilayer | Multilayer; Multilayer |
| Core Material | Ceramic | Non-Magnetic | Non-Magnetic | |
| Inductance Range | 0.0023 microH | 0.0023 microH | 0.0023 microH |