TDK U.S.A. Corporation Fixed Inductors MLG0603P2N2ST000

Description
2.2nH Unshielded Multilayer Inductor 600mA 100mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
2.2nH Unshielded Multilayer Inductor 600mA 100mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-7810-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-7810-2-ND
Fixed Inductors 445-7810-2-ND
2.2nH Unshielded Multilayer Inductor 600mA 100mOhm Max 0201 (0603 Metric)

2.2nH Unshielded Multilayer Inductor 600mA 100mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-7810-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-7810-1-ND
Fixed Inductors 445-7810-1-ND
2.2nH Unshielded Multilayer Inductor 600mA 100mOhm Max 0201 (0603 Metric)

2.2nH Unshielded Multilayer Inductor 600mA 100mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-7810-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-7810-6-ND
Fixed Inductors 445-7810-6-ND
2.2nH Unshielded Multilayer Inductor 600mA 100mOhm Max 0201 (0603 Metric)

2.2nH Unshielded Multilayer Inductor 600mA 100mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - MLG0603P2N2ST000
740037-MLG0603P2N2ST000
Fixed Inductors - MLG0603P2N2ST000 740037-MLG0603P2N2ST000
Manufacturer: TDK Corporation Win Source Part Number: 740037-MLG0603P2N2ST 000 Manufacturer Homepage: www.tdk.com Reference case: SMD0201 Reference Date Code: 2018+ Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Sufficient

Manufacturer: TDK Corporation
Win Source Part Number: 740037-MLG0603P2N2ST000
Manufacturer Homepage: www.tdk.com
Reference case: SMD0201
Reference Date Code: 2018+
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Sufficient

Buy Now
600MA 100MOHM Inductor and Choke - 71-MLG0603P2N2ST000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600MA 100MOHM Inductor and Choke
71-MLG0603P2N2ST000
600MA 100MOHM Inductor and Choke 71-MLG0603P2N2ST000
FIXED IND 2.2NH 600MA 100MOHM SM Product overview: MLG0603P2N2ST000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MA, 100MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600MA, 100MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603P2N2ST000 can be used for catalog matching and distributor lookup.

FIXED IND 2.2NH 600MA 100MOHM SM Product overview: MLG0603P2N2ST000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MA, 100MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600MA, 100MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603P2N2ST000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-7810-2-ND 740037-MLG0603P2N2ST000 71-MLG0603P2N2ST000
Product Name Fixed Inductors Fixed Inductors - MLG0603P2N2ST000 600MA 100MOHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Multilayer Multilayer
Core Material Non-Magnetic Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J154JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1910346 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 4.7 microH
View Details