TDK U.S.A. Corporation Fixed Inductors MLG0603P2N1CT000

Description
2.1nH Unshielded Multilayer Inductor 600mA 100mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
2.1nH Unshielded Multilayer Inductor 600mA 100mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MLG0603P2N1CT000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MLG0603P2N1CT000-ND
Fixed Inductors MLG0603P2N1CT000-ND
2.1nH Unshielded Multilayer Inductor 600mA 100mOhm Max 0201 (0603 Metric)

2.1nH Unshielded Multilayer Inductor 600mA 100mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
600MA 100MOHM Inductor and Choke - 71-MLG0603P2N1CT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600MA 100MOHM Inductor and Choke
71-MLG0603P2N1CT000
600MA 100MOHM Inductor and Choke 71-MLG0603P2N1CT000
FIXED IND 2.1NH 600MA 100MOHM SM Product overview: MLG0603P2N1CT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MA, 100MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600MA, 100MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603P2N1CT000 can be used for catalog matching and distributor lookup.

FIXED IND 2.1NH 600MA 100MOHM SM Product overview: MLG0603P2N1CT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MA, 100MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600MA, 100MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603P2N1CT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - MLG0603P2N1CT000
754937-MLG0603P2N1CT000
Fixed Inductors - MLG0603P2N1CT000 754937-MLG0603P2N1CT000
Manufacturer: TDK Corporation Win Source Part Number: 754937-MLG0603P2N1CT 000 Packaging: Tape and Reel Type: Multilayer Mounting Style: SMD Shielding: Unshielded Inductance: 2.1nH Tolerance: ±0.2nH Material - Core: Non-Magnetic Frequency - Self Resonant: 8GHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 100mOhm Max Supplier Device Package: 0201 (0603 Metric) Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 0201 (0603 Metric) Height - Seated (Maximum): 0.013" (0.33mm) Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 15,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Q at Freq: 14 at 500MHz Current Rating (Amps): 600mA Inductance Frequency - Test: 500MHz

Manufacturer: TDK Corporation
Win Source Part Number: 754937-MLG0603P2N1CT000
Packaging: Tape and Reel
Type: Multilayer
Mounting Style: SMD
Shielding: Unshielded
Inductance: 2.1nH
Tolerance: ±0.2nH
Material - Core: Non-Magnetic
Frequency - Self Resonant: 8GHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 100mOhm Max
Supplier Device Package: 0201 (0603 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 0201 (0603 Metric)
Height - Seated (Maximum): 0.013" (0.33mm)
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 15,000
MSL Level: 1 (Unlimited)
Parts Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Q at Freq: 14 at 500MHz
Current Rating (Amps): 600mA
Inductance Frequency - Test: 500MHz

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number MLG0603P2N1CT000-ND 71-MLG0603P2N1CT000 754937-MLG0603P2N1CT000
Product Name Fixed Inductors 600MA 100MOHM Inductor and Choke Fixed Inductors - MLG0603P2N1CT000
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Multilayer Multilayer Standard; Multilayer
Core Material Non-Magnetic Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE22NJ - 1141707-KQ0805TTE22NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0220 microH
View Details
Fixed Inductors - 1674-CL1008-2393JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-6N5 0402DC-6N5XJRW , 0402DC-6N5XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details