TDK U.S.A. Corporation Fixed Inductors MLG0603P2N0CT000

Description
2nH Unshielded Multilayer Inductor 600mA 100mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
2nH Unshielded Multilayer Inductor 600mA 100mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-172431-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-172431-2-ND
Fixed Inductors 445-172431-2-ND
2nH Unshielded Multilayer Inductor 600mA 100mOhm Max 0201 (0603 Metric)

2nH Unshielded Multilayer Inductor 600mA 100mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-172431-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-172431-1-ND
Fixed Inductors 445-172431-1-ND
2nH Unshielded Multilayer Inductor 600mA 100mOhm Max 0201 (0603 Metric)

2nH Unshielded Multilayer Inductor 600mA 100mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-172431-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-172431-6-ND
Fixed Inductors 445-172431-6-ND
2nH Unshielded Multilayer Inductor 600mA 100mOhm Max 0201 (0603 Metric)

2nH Unshielded Multilayer Inductor 600mA 100mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - MLG0603P2N0CT000
1077781-MLG0603P2N0CT000
Fixed Inductors - MLG0603P2N0CT000 1077781-MLG0603P2N0CT000
Manufacturer: TDK Corporation Win Source Part Number: 1077781-MLG0603P2N0C T000 Packaging: Reel - TR Type: Multilayer Current Rating: 600mA Inductance: 2nH Height - Seated (Max): 0.013" (0.33mm) Mounting: SMD (SMT) Tolerance: ±0.2nH Material - Core: Non-Magnetic Q @ Freq: 14 @ 500MHz Frequency - Self Resonant: 8.5GHz Frequency - Test: 500MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 100 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0201 (0603 Metric) Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Sufficient

Manufacturer: TDK Corporation
Win Source Part Number: 1077781-MLG0603P2N0CT000
Packaging: Reel - TR
Type: Multilayer
Current Rating: 600mA
Inductance: 2nH
Height - Seated (Max): 0.013" (0.33mm)
Mounting: SMD (SMT)
Tolerance: ±0.2nH
Material - Core: Non-Magnetic
Q @ Freq: 14 @ 500MHz
Frequency - Self Resonant: 8.5GHz
Frequency - Test: 500MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 100 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0201 (0603 Metric)
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
SMD 600MA 100 MOHM Inductor and Choke - 71-MLG0603P2N0CT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 600MA 100 MOHM Inductor and Choke
71-MLG0603P2N0CT000
SMD 600MA 100 MOHM Inductor and Choke 71-MLG0603P2N0CT000
FIXED IND 2NH 600MA 100 MOHM SMD Product overview: MLG0603P2N0CT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600MA, 100 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 600MA, 100 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603P2N0CT000 can be used for catalog matching and distributor lookup.

FIXED IND 2NH 600MA 100 MOHM SMD Product overview: MLG0603P2N0CT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600MA, 100 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 600MA, 100 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603P2N0CT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - MLG0603P2N0CT000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLG0603P2N0CT000
Fixed Inductors MLG0603P2N0CT000
FIXED IND 2NH 600MA 100 MOHM SMD

FIXED IND 2NH 600MA 100 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-172431-2-ND 1077781-MLG0603P2N0CT000 71-MLG0603P2N0CT000 MLG0603P2N0CT000
Product Name Fixed Inductors Fixed Inductors - MLG0603P2N0CT000 SMD 600MA 100 MOHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Standard; Multilayer Multilayer Multilayer; Multilayer
Core Material Non-Magnetic Ceramic Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R3-220-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
CMT8100 Series Common Mode Inductors - CMT-8115 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 1200 to ? microH
View Details
3 suppliers