TDK U.S.A. Corporation SMD 140MA 2.1 OHM Inductor and Choke MLG0603P27NHTD25

Description
FIXED IND 27NH 140MA 2.1 OHM SMD Product overview: MLG0603P27NHTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 140MA, 2.1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 140MA, 2.1 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603P27NHTD25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 27NH 140MA 2.1 OHM SMD Product overview: MLG0603P27NHTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 140MA, 2.1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 140MA, 2.1 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603P27NHTD25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 140MA 2.1 OHM Inductor and Choke - 71-MLG0603P27NHTD25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 140MA 2.1 OHM Inductor and Choke
71-MLG0603P27NHTD25
SMD 140MA 2.1 OHM Inductor and Choke 71-MLG0603P27NHTD25
FIXED IND 27NH 140MA 2.1 OHM SMD Product overview: MLG0603P27NHTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 140MA, 2.1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 140MA, 2.1 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603P27NHTD25 can be used for catalog matching and distributor lookup.

FIXED IND 27NH 140MA 2.1 OHM SMD Product overview: MLG0603P27NHTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 140MA, 2.1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 140MA, 2.1 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603P27NHTD25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1369618-MLG0603P27NHTD25 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1369618-MLG0603P27NHTD25
Inductors, Coils, Chokes - Fixed Inductors 1369618-MLG0603P27NHTD25
Win Source Part Number: 1369618-MLG0603P27NH TD25 Category: Inductors, Coils, Chokes - Fixed Inductors Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 36 pct. Type: Multilayer MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: MLG-P Product Status: Active Package / Case: 0201 (0603 Metric) Supplier Device Package: 0201 (0603 Metric) Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±3% Ratings: AEC-Q200 Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Height - Seated (Max): 0.013" (0.33mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Non-Magnetic Inductance: 27 nH Current Rating (Amps): 140 mA Shielding: Unshielded DC Resistance (DCR): 2.1Ohm Max Q @ Freq: 14 @ 500MHz Frequency - Self Resonant: 2.2GHz Inductance Frequency - Test: 500 MHz

Win Source Part Number: 1369618-MLG0603P27NHTD25
Category: Inductors, Coils, Chokes - Fixed Inductors
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 36 pct.
Type: Multilayer
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: MLG-P
Product Status: Active
Package / Case: 0201 (0603 Metric)
Supplier Device Package: 0201 (0603 Metric)
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±3%
Ratings: AEC-Q200
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Height - Seated (Max): 0.013" (0.33mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Non-Magnetic
Inductance: 27 nH
Current Rating (Amps): 140 mA
Shielding: Unshielded
DC Resistance (DCR): 2.1Ohm Max
Q @ Freq: 14 @ 500MHz
Frequency - Self Resonant: 2.2GHz
Inductance Frequency - Test: 500 MHz

Buy Now Datasheet
Fixed Inductors - MLG0603P27NHTD25-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MLG0603P27NHTD25-ND
Fixed Inductors MLG0603P27NHTD25-ND
27nH Unshielded Multilayer Inductor 140mA 2.1Ohm Max 0201 (0603 Metric)

27nH Unshielded Multilayer Inductor 140mA 2.1Ohm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - MLG0603P27NHTD25 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLG0603P27NHTD25
Fixed Inductors MLG0603P27NHTD25
FIXED IND 27NH 140MA 2.1 OHM SMD

FIXED IND 27NH 140MA 2.1 OHM SMD

Supplier's Site Datasheet
FIXED IND 27NH 140MA 2.1 OHM SMD - 769-MLG0603P27NHTD25 - Utmel Electronic Limited
Hong Kong, China
FIXED IND 27NH 140MA 2.1 OHM SMD
769-MLG0603P27NHTD25
FIXED IND 27NH 140MA 2.1 OHM SMD 769-MLG0603P27NHTD25
FIXED IND 27NH 140MA 2.1 OHM SMD

FIXED IND 27NH 140MA 2.1 OHM SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-MLG0603P27NHTD25 1369618-MLG0603P27NHTD25 MLG0603P27NHTD25-ND MLG0603P27NHTD25 769-MLG0603P27NHTD25
Product Name SMD 140MA 2.1 OHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Fixed Inductors FIXED IND 27NH 140MA 2.1 OHM SMD
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Standard; Multilayer Multilayer Multilayer; Multilayer
Core Material Ceramic Non-Magnetic Non-Magnetic
Inductance Range 0.0270 microH 0.0270 microH 0.0270 microH 0.0270 microH
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1678488 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 6.8 microH
View Details
Fixed Inductors - KL32CTE2R2J - 1150894-KL32CTE2R2J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 2.2 microH
DCR 1 ohms
View Details
Power Inductors - ECS-MPIL0630-220MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Fixed Inductors - 1674-CL1008-2124JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details