TDK U.S.A. Corporation Fixed Inductors MLG0603P24NJT000

Description
24nH Unshielded Multilayer Inductor 140mA 2.1Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
24nH Unshielded Multilayer Inductor 140mA 2.1Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-9392-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-9392-6-ND
Fixed Inductors 445-9392-6-ND
24nH Unshielded Multilayer Inductor 140mA 2.1Ohm Max 0201 (0603 Metric)

24nH Unshielded Multilayer Inductor 140mA 2.1Ohm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-9392-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-9392-2-ND
Fixed Inductors 445-9392-2-ND
24nH Unshielded Multilayer Inductor 140mA 2.1Ohm Max 0201 (0603 Metric)

24nH Unshielded Multilayer Inductor 140mA 2.1Ohm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-9392-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-9392-1-ND
Fixed Inductors 445-9392-1-ND
24nH Unshielded Multilayer Inductor 140mA 2.1Ohm Max 0201 (0603 Metric)

24nH Unshielded Multilayer Inductor 140mA 2.1Ohm Max 0201 (0603 Metric)

Buy Now Datasheet
SMD 140MA 2.1 OHM Inductor and Choke - 71-MLG0603P24NJT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 140MA 2.1 OHM Inductor and Choke
71-MLG0603P24NJT000
SMD 140MA 2.1 OHM Inductor and Choke 71-MLG0603P24NJT000
FIXED IND 24NH 140MA 2.1 OHM SMD Product overview: MLG0603P24NJT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 140MA, 2.1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 140MA, 2.1 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603P24NJT000 can be used for catalog matching and distributor lookup.

FIXED IND 24NH 140MA 2.1 OHM SMD Product overview: MLG0603P24NJT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 140MA, 2.1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 140MA, 2.1 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603P24NJT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - MLG0603P24NJT000
725247-MLG0603P24NJT000
Fixed Inductors - MLG0603P24NJT000 725247-MLG0603P24NJT000
Manufacturer: TDK Corporation Win Source Part Number: 725247-MLG0603P24NJT 000 Packaging: Reel Type: Multilayer Mounting Style: SMD Shielding: Unshielded Inductance: 24nH Tolerance: ±5% Material - Core: Non-Magnetic Frequency - Self Resonant: 2.2GHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 2.1Ohm Max Supplier Device Package: 0201 (0603 Metric) Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 0201 (0603 Metric) Height - Seated (Maximum): 0.013" (0.33mm) Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Q at Freq: 14 at 500MHz Current Rating (Amps): 140mA Inductance Frequency - Test: 500MHz

Manufacturer: TDK Corporation
Win Source Part Number: 725247-MLG0603P24NJT000
Packaging: Reel
Type: Multilayer
Mounting Style: SMD
Shielding: Unshielded
Inductance: 24nH
Tolerance: ±5%
Material - Core: Non-Magnetic
Frequency - Self Resonant: 2.2GHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 2.1Ohm Max
Supplier Device Package: 0201 (0603 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 0201 (0603 Metric)
Height - Seated (Maximum): 0.013" (0.33mm)
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Q at Freq: 14 at 500MHz
Current Rating (Amps): 140mA
Inductance Frequency - Test: 500MHz

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-9392-6-ND 71-MLG0603P24NJT000 725247-MLG0603P24NJT000
Product Name Fixed Inductors SMD 140MA 2.1 OHM Inductor and Choke Fixed Inductors - MLG0603P24NJT000
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Multilayer Multilayer Standard; Multilayer
Core Material Non-Magnetic Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-1R5-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
UT/ET Series Common Mode Inductors - ET2432-019 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 24000 to 350 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J153JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details