TDK U.S.A. Corporation 0.024uH 500MHz 0.14A Inductor and Choke MLG0603P24NHT000

Description
Inductor RF Chip Unshielded Multi-Layer 0.024uH 3% 500MHz 14Q-Factor Ceramic 0.14A 2.1Ohm DCR 0201 T/R Product overview: MLG0603P24NHT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.024uH, 500MHz, 0.14A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.024uH, 500MHz, 0.14A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603P24NHT000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor RF Chip Unshielded Multi-Layer 0.024uH 3% 500MHz 14Q-Factor Ceramic 0.14A 2.1Ohm DCR 0201 T/R Product overview: MLG0603P24NHT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.024uH, 500MHz, 0.14A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.024uH, 500MHz, 0.14A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603P24NHT000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.024uH 500MHz 0.14A Inductor and Choke - 71-MLG0603P24NHT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.024uH 500MHz 0.14A Inductor and Choke
71-MLG0603P24NHT000
0.024uH 500MHz 0.14A Inductor and Choke 71-MLG0603P24NHT000
Inductor RF Chip Unshielded Multi-Layer 0.024uH 3% 500MHz 14Q-Factor Ceramic 0.14A 2.1Ohm DCR 0201 T/R Product overview: MLG0603P24NHT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.024uH, 500MHz, 0.14A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.024uH, 500MHz, 0.14A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603P24NHT000 can be used for catalog matching and distributor lookup.

Inductor RF Chip Unshielded Multi-Layer 0.024uH 3% 500MHz 14Q-Factor Ceramic 0.14A 2.1Ohm DCR 0201 T/R Product overview: MLG0603P24NHT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.024uH, 500MHz, 0.14A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.024uH, 500MHz, 0.14A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603P24NHT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - MLG0603P24NHT000
1077779-MLG0603P24NHT000
Fixed Inductors - MLG0603P24NHT000 1077779-MLG0603P24NHT000
Manufacturer: TDK Corporation Win Source Part Number: 1077779-MLG0603P24NH T000 Packaging: Reel - TR Type: Multilayer Current Rating: 140mA Inductance: 24nH Height - Seated (Max): 0.013" (0.33mm) Mounting: SMD (SMT) Tolerance: ±3% Material - Core: Non-Magnetic Q @ Freq: 14 @ 500MHz Frequency - Self Resonant: 2.2GHz Frequency - Test: 500MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 2.1 Ohm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0201 (0603 Metric) Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Sufficient

Manufacturer: TDK Corporation
Win Source Part Number: 1077779-MLG0603P24NHT000
Packaging: Reel - TR
Type: Multilayer
Current Rating: 140mA
Inductance: 24nH
Height - Seated (Max): 0.013" (0.33mm)
Mounting: SMD (SMT)
Tolerance: ±3%
Material - Core: Non-Magnetic
Q @ Freq: 14 @ 500MHz
Frequency - Self Resonant: 2.2GHz
Frequency - Test: 500MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 2.1 Ohm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0201 (0603 Metric)
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Fixed Inductors - 445-MLG0603P24NHT000DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 24NH 140MA 2.1 OHM SMD

FIXED IND 24NH 140MA 2.1 OHM SMD

Buy Now Datasheet
Fixed Inductors - 445-MLG0603P24NHT000CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 24NH 140MA 2.1 OHM SMD

FIXED IND 24NH 140MA 2.1 OHM SMD

Buy Now Datasheet
Fixed Inductors - 445-MLG0603P24NHT000TR-ND - DigiKey
Thief River Falls, MN, United States
24nH Unshielded Multilayer Inductor 140mA 2.1Ohm Max 0201 (0603 Metric)

24nH Unshielded Multilayer Inductor 140mA 2.1Ohm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-MLG0603P24NHT000 1077779-MLG0603P24NHT000 445-MLG0603P24NHT000DKR-ND
Product Name 0.024uH 500MHz 0.14A Inductor and Choke Fixed Inductors - MLG0603P24NHT000 Fixed Inductors
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology RF Chip Standard; Multilayer Multilayer
Core Material Ceramic Non-Magnetic
Inductance Range 0.0240 microH 0.0240 microH
Inductance Tolerance 3 (+/- %) 3 (+/- %)
Unlock Full Specs
to access all available technical data