TDK U.S.A. Corporation Fixed Inductors - MLG0603P1N7ST000 MLG0603P1N7ST000

Description
Manufacturer: TDK Corporation Win Source Part Number: 747491-MLG0603P1N7ST 000 Manufacturer Homepage: www.tdk.com Reference case: SMD0201 Reference Date Code: 2018+ Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 747491-MLG0603P1N7ST 000 Manufacturer Homepage: www.tdk.com Reference case: SMD0201 Reference Date Code: 2018+ Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - MLG0603P1N7ST000
747491-MLG0603P1N7ST000
Fixed Inductors - MLG0603P1N7ST000 747491-MLG0603P1N7ST000
Manufacturer: TDK Corporation Win Source Part Number: 747491-MLG0603P1N7ST 000 Manufacturer Homepage: www.tdk.com Reference case: SMD0201 Reference Date Code: 2018+ Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Sufficient

Manufacturer: TDK Corporation
Win Source Part Number: 747491-MLG0603P1N7ST000
Manufacturer Homepage: www.tdk.com
Reference case: SMD0201
Reference Date Code: 2018+
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Sufficient

Buy Now
Fixed Inductors - 445-9372-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-9372-2-ND
Fixed Inductors 445-9372-2-ND
1.7nH Unshielded Multilayer Inductor 700mA 100mOhm Max 0201 (0603 Metric)

1.7nH Unshielded Multilayer Inductor 700mA 100mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
700MA 100MOHM Inductor and Choke - 71-MLG0603P1N7ST000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
700MA 100MOHM Inductor and Choke
71-MLG0603P1N7ST000
700MA 100MOHM Inductor and Choke 71-MLG0603P1N7ST000
FIXED IND 1.7NH 700MA 100MOHM SM Product overview: MLG0603P1N7ST000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700MA, 100MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 700MA, 100MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603P1N7ST000 can be used for catalog matching and distributor lookup.

FIXED IND 1.7NH 700MA 100MOHM SM Product overview: MLG0603P1N7ST000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700MA, 100MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 700MA, 100MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603P1N7ST000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FIXED IND 1.7NH 700MA 100 MOHM - 769-MLG0603P1N7ST000 - Utmel Electronic Limited
Hong Kong, China
FIXED IND 1.7NH 700MA 100 MOHM
769-MLG0603P1N7ST000
FIXED IND 1.7NH 700MA 100 MOHM 769-MLG0603P1N7ST000
FIXED IND 1.7NH 700MA 100 MOHM

FIXED IND 1.7NH 700MA 100 MOHM

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 747491-MLG0603P1N7ST000 445-9372-2-ND 71-MLG0603P1N7ST000 769-MLG0603P1N7ST000
Product Name Fixed Inductors - MLG0603P1N7ST000 Fixed Inductors 700MA 100MOHM Inductor and Choke FIXED IND 1.7NH 700MA 100 MOHM
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer
Core Material Non-Magnetic Ceramic
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data