TDK U.S.A. Corporation Fixed Inductors - MLG0603P1N6ST000 MLG0603P1N6ST000

Description
Manufacturer: TDK Corporation Win Source Part Number: 732671-MLG0603P1N6ST 000 Packaging: Reel Type: Multilayer Mounting Style: SMD Shielding: Unshielded Inductance: 1.6nH Tolerance: ±0.3nH Material - Core: Non-Magnetic Frequency - Self Resonant: 10GHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 100mOhm Max Supplier Device Package: 0201 (0603 Metric) Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 0201 (0603 Metric) Height - Seated (Maximum): 0.013" (0.33mm) Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Q at Freq: 14 at 500MHz Current Rating (Amps): 700mA Inductance Frequency - Test: 500MHz
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 732671-MLG0603P1N6ST 000 Packaging: Reel Type: Multilayer Mounting Style: SMD Shielding: Unshielded Inductance: 1.6nH Tolerance: ±0.3nH Material - Core: Non-Magnetic Frequency - Self Resonant: 10GHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 100mOhm Max Supplier Device Package: 0201 (0603 Metric) Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 0201 (0603 Metric) Height - Seated (Maximum): 0.013" (0.33mm) Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Q at Freq: 14 at 500MHz Current Rating (Amps): 700mA Inductance Frequency - Test: 500MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - MLG0603P1N6ST000
732671-MLG0603P1N6ST000
Fixed Inductors - MLG0603P1N6ST000 732671-MLG0603P1N6ST000
Manufacturer: TDK Corporation Win Source Part Number: 732671-MLG0603P1N6ST 000 Packaging: Reel Type: Multilayer Mounting Style: SMD Shielding: Unshielded Inductance: 1.6nH Tolerance: ±0.3nH Material - Core: Non-Magnetic Frequency - Self Resonant: 10GHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 100mOhm Max Supplier Device Package: 0201 (0603 Metric) Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 0201 (0603 Metric) Height - Seated (Maximum): 0.013" (0.33mm) Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Q at Freq: 14 at 500MHz Current Rating (Amps): 700mA Inductance Frequency - Test: 500MHz

Manufacturer: TDK Corporation
Win Source Part Number: 732671-MLG0603P1N6ST000
Packaging: Reel
Type: Multilayer
Mounting Style: SMD
Shielding: Unshielded
Inductance: 1.6nH
Tolerance: ±0.3nH
Material - Core: Non-Magnetic
Frequency - Self Resonant: 10GHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 100mOhm Max
Supplier Device Package: 0201 (0603 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 0201 (0603 Metric)
Height - Seated (Maximum): 0.013" (0.33mm)
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Q at Freq: 14 at 500MHz
Current Rating (Amps): 700mA
Inductance Frequency - Test: 500MHz

Buy Now
Fixed Inductors - 445-7807-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-7807-1-ND
Fixed Inductors 445-7807-1-ND
1.6nH Unshielded Multilayer Inductor 700mA 100mOhm Max 0201 (0603 Metric)

1.6nH Unshielded Multilayer Inductor 700mA 100mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-7807-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-7807-2-ND
Fixed Inductors 445-7807-2-ND
1.6nH Unshielded Multilayer Inductor 700mA 100mOhm Max 0201 (0603 Metric)

1.6nH Unshielded Multilayer Inductor 700mA 100mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-7807-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-7807-6-ND
Fixed Inductors 445-7807-6-ND
1.6nH Unshielded Multilayer Inductor 700mA 100mOhm Max 0201 (0603 Metric)

1.6nH Unshielded Multilayer Inductor 700mA 100mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
700MA 100MOHM Inductor and Choke - 71-MLG0603P1N6ST000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
700MA 100MOHM Inductor and Choke
71-MLG0603P1N6ST000
700MA 100MOHM Inductor and Choke 71-MLG0603P1N6ST000
FIXED IND 1.6NH 700MA 100MOHM SM Product overview: MLG0603P1N6ST000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700MA, 100MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 700MA, 100MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603P1N6ST000 can be used for catalog matching and distributor lookup.

FIXED IND 1.6NH 700MA 100MOHM SM Product overview: MLG0603P1N6ST000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700MA, 100MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 700MA, 100MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603P1N6ST000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732671-MLG0603P1N6ST000 445-7807-1-ND 71-MLG0603P1N6ST000
Product Name Fixed Inductors - MLG0603P1N6ST000 Fixed Inductors 700MA 100MOHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Technology Standard; Multilayer Multilayer Multilayer
Application RF Choke
Inductance Range 0.0016 microH 0.0016 microH
DCR 0.1000 ohms 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQT0402TTP18NJ - 1067841-KQT0402TTP18NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0180 microH
View Details
Fixed Inductors - 1674-CL0603-J154JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - 0402CS-33NXGRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details