FIXED IND 1.5NH 800MA 100 MOHM
FIXED IND 1.5NH 800MA 100 MOHM
1.5nH Unshielded Multilayer Inductor 800mA 100mOhm Max 0201 (0603 Metric)
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 445-MLG0603P1N5STD25DKR-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Technology | Multilayer |
| Core Material | Non-Magnetic |
| Configuration | Fixed |