TDK U.S.A. Corporation Fixed Inductors - MLG0603P1N4ST000 MLG0603P1N4ST000

Description
Manufacturer: TDK Corporation Win Source Part Number: 725240-MLG0603P1N4ST 000 Packaging: Reel Type: Multilayer Mounting Style: SMD Shielding: Unshielded Inductance: 1.4nH Tolerance: ±0.3nH Material - Core: Non-Magnetic Frequency - Self Resonant: 10GHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 90mOhm Max Supplier Device Package: 0201 (0603 Metric) Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 0201 (0603 Metric) Height - Seated (Maximum): 0.013" (0.33mm) Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Q at Freq: 14 at 500MHz Current Rating (Amps): 800mA Inductance Frequency - Test: 500MHz
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 725240-MLG0603P1N4ST 000 Packaging: Reel Type: Multilayer Mounting Style: SMD Shielding: Unshielded Inductance: 1.4nH Tolerance: ±0.3nH Material - Core: Non-Magnetic Frequency - Self Resonant: 10GHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 90mOhm Max Supplier Device Package: 0201 (0603 Metric) Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 0201 (0603 Metric) Height - Seated (Maximum): 0.013" (0.33mm) Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Q at Freq: 14 at 500MHz Current Rating (Amps): 800mA Inductance Frequency - Test: 500MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - MLG0603P1N4ST000
725240-MLG0603P1N4ST000
Fixed Inductors - MLG0603P1N4ST000 725240-MLG0603P1N4ST000
Manufacturer: TDK Corporation Win Source Part Number: 725240-MLG0603P1N4ST 000 Packaging: Reel Type: Multilayer Mounting Style: SMD Shielding: Unshielded Inductance: 1.4nH Tolerance: ±0.3nH Material - Core: Non-Magnetic Frequency - Self Resonant: 10GHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 90mOhm Max Supplier Device Package: 0201 (0603 Metric) Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 0201 (0603 Metric) Height - Seated (Maximum): 0.013" (0.33mm) Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Q at Freq: 14 at 500MHz Current Rating (Amps): 800mA Inductance Frequency - Test: 500MHz

Manufacturer: TDK Corporation
Win Source Part Number: 725240-MLG0603P1N4ST000
Packaging: Reel
Type: Multilayer
Mounting Style: SMD
Shielding: Unshielded
Inductance: 1.4nH
Tolerance: ±0.3nH
Material - Core: Non-Magnetic
Frequency - Self Resonant: 10GHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 90mOhm Max
Supplier Device Package: 0201 (0603 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 0201 (0603 Metric)
Height - Seated (Maximum): 0.013" (0.33mm)
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Q at Freq: 14 at 500MHz
Current Rating (Amps): 800mA
Inductance Frequency - Test: 500MHz

Buy Now
SMD 800MA 90MOHM Inductor and Choke - 71-MLG0603P1N4ST000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 800MA 90MOHM Inductor and Choke
71-MLG0603P1N4ST000
SMD 800MA 90MOHM Inductor and Choke 71-MLG0603P1N4ST000
FIXED IND 1.4NH 800MA 90MOHM SMD Product overview: MLG0603P1N4ST000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 800MA, 90MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 800MA, 90MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603P1N4ST000 can be used for catalog matching and distributor lookup.

FIXED IND 1.4NH 800MA 90MOHM SMD Product overview: MLG0603P1N4ST000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 800MA, 90MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 800MA, 90MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603P1N4ST000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-9371-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-9371-1-ND
Fixed Inductors 445-9371-1-ND
1.4nH Unshielded Multilayer Inductor 800mA 90mOhm Max 0201 (0603 Metric)

1.4nH Unshielded Multilayer Inductor 800mA 90mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-9371-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-9371-2-ND
Fixed Inductors 445-9371-2-ND
1.4nH Unshielded Multilayer Inductor 800mA 90mOhm Max 0201 (0603 Metric)

1.4nH Unshielded Multilayer Inductor 800mA 90mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
FIXED IND 1.4NH 800MA 90 MOHM - 769-MLG0603P1N4ST000 - Utmel Electronic Limited
Hong Kong, China
FIXED IND 1.4NH 800MA 90 MOHM
769-MLG0603P1N4ST000
FIXED IND 1.4NH 800MA 90 MOHM 769-MLG0603P1N4ST000
FIXED IND 1.4NH 800MA 90 MOHM

FIXED IND 1.4NH 800MA 90 MOHM

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 725240-MLG0603P1N4ST000 71-MLG0603P1N4ST000 445-9371-1-ND 769-MLG0603P1N4ST000
Product Name Fixed Inductors - MLG0603P1N4ST000 SMD 800MA 90MOHM Inductor and Choke Fixed Inductors FIXED IND 1.4NH 800MA 90 MOHM
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Technology Standard; Multilayer Multilayer Multilayer
Application RF Choke
Inductance Range 0.0014 microH 0.0014 microH 0.0014 microH
DCR 0.0900 ohms 0.0900 ohms 0.0900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R4-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Common Mode Chokes - 237-2288-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details