TDK U.S.A. Corporation Fixed Inductors - MLG0603P1N3ST000 MLG0603P1N3ST000

Description
Manufacturer: TDK Corporation Win Source Part Number: 1077777-MLG0603P1N3S T000 Packaging: Reel - TR Type: Multilayer Current Rating: 800mA Inductance: 1.3nH Height - Seated (Max): 0.013" (0.33mm) Mounting: SMD (SMT) Tolerance: ±0.3nH Material - Core: Non-Magnetic Q @ Freq: 14 @ 500MHz Frequency - Self Resonant: 10GHz Frequency - Test: 500MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 80 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0201 (0603 Metric) Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 1077777-MLG0603P1N3S T000 Packaging: Reel - TR Type: Multilayer Current Rating: 800mA Inductance: 1.3nH Height - Seated (Max): 0.013" (0.33mm) Mounting: SMD (SMT) Tolerance: ±0.3nH Material - Core: Non-Magnetic Q @ Freq: 14 @ 500MHz Frequency - Self Resonant: 10GHz Frequency - Test: 500MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 80 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0201 (0603 Metric) Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - MLG0603P1N3ST000
1077777-MLG0603P1N3ST000
Fixed Inductors - MLG0603P1N3ST000 1077777-MLG0603P1N3ST000
Manufacturer: TDK Corporation Win Source Part Number: 1077777-MLG0603P1N3S T000 Packaging: Reel - TR Type: Multilayer Current Rating: 800mA Inductance: 1.3nH Height - Seated (Max): 0.013" (0.33mm) Mounting: SMD (SMT) Tolerance: ±0.3nH Material - Core: Non-Magnetic Q @ Freq: 14 @ 500MHz Frequency - Self Resonant: 10GHz Frequency - Test: 500MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 80 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0201 (0603 Metric) Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Sufficient

Manufacturer: TDK Corporation
Win Source Part Number: 1077777-MLG0603P1N3ST000
Packaging: Reel - TR
Type: Multilayer
Current Rating: 800mA
Inductance: 1.3nH
Height - Seated (Max): 0.013" (0.33mm)
Mounting: SMD (SMT)
Tolerance: ±0.3nH
Material - Core: Non-Magnetic
Q @ Freq: 14 @ 500MHz
Frequency - Self Resonant: 10GHz
Frequency - Test: 500MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 80 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0201 (0603 Metric)
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
SMD 800MA 80MOHM Inductor and Choke - 71-MLG0603P1N3ST000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 800MA 80MOHM Inductor and Choke
71-MLG0603P1N3ST000
SMD 800MA 80MOHM Inductor and Choke 71-MLG0603P1N3ST000
FIXED IND 1.3NH 800MA 80MOHM SMD Product overview: MLG0603P1N3ST000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 800MA, 80MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 800MA, 80MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603P1N3ST000 can be used for catalog matching and distributor lookup.

FIXED IND 1.3NH 800MA 80MOHM SMD Product overview: MLG0603P1N3ST000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 800MA, 80MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 800MA, 80MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603P1N3ST000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-7805-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-7805-6-ND
Fixed Inductors 445-7805-6-ND
1.3nH Unshielded Multilayer Inductor 800mA 80mOhm Max 0201 (0603 Metric)

1.3nH Unshielded Multilayer Inductor 800mA 80mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-7805-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-7805-1-ND
Fixed Inductors 445-7805-1-ND
1.3nH Unshielded Multilayer Inductor 800mA 80mOhm Max 0201 (0603 Metric)

1.3nH Unshielded Multilayer Inductor 800mA 80mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-7805-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-7805-2-ND
Fixed Inductors 445-7805-2-ND
1.3nH Unshielded Multilayer Inductor 800mA 80mOhm Max 0201 (0603 Metric)

1.3nH Unshielded Multilayer Inductor 800mA 80mOhm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1077777-MLG0603P1N3ST000 71-MLG0603P1N3ST000 445-7805-6-ND
Product Name Fixed Inductors - MLG0603P1N3ST000 SMD 800MA 80MOHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Standard; Multilayer Multilayer Multilayer
Application RF Choke
Inductance Range 0.0013 microH 0.0013 microH
Unlock Full Specs
to access all available technical data