TDK U.S.A. Corporation Fixed Inductors - MLG0603P1N2BT000 MLG0603P1N2BT000

Description
Manufacturer: TDK Corporation Win Source Part Number: 747488-MLG0603P1N2BT 000 Manufacturer Homepage: www.tdk.com Reference case: SMD0201 Reference Date Code: 2018+ Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 747488-MLG0603P1N2BT 000 Manufacturer Homepage: www.tdk.com Reference case: SMD0201 Reference Date Code: 2018+ Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - MLG0603P1N2BT000
747488-MLG0603P1N2BT000
Fixed Inductors - MLG0603P1N2BT000 747488-MLG0603P1N2BT000
Manufacturer: TDK Corporation Win Source Part Number: 747488-MLG0603P1N2BT 000 Manufacturer Homepage: www.tdk.com Reference case: SMD0201 Reference Date Code: 2018+ Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Sufficient

Manufacturer: TDK Corporation
Win Source Part Number: 747488-MLG0603P1N2BT000
Manufacturer Homepage: www.tdk.com
Reference case: SMD0201
Reference Date Code: 2018+
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Sufficient

Buy Now
Fixed Inductors - 445-MLG0603P1N2BT000CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1.2NH 800MA 80 MOHM

FIXED IND 1.2NH 800MA 80 MOHM

Buy Now Datasheet
Fixed Inductors - 445-MLG0603P1N2BT000TR-ND - DigiKey
Thief River Falls, MN, United States
1.2nH Unshielded Multilayer Inductor 800mA 80mOhm Max 0201 (0603 Metric)

1.2nH Unshielded Multilayer Inductor 800mA 80mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-MLG0603P1N2BT000DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1.2NH 800MA 80 MOHM

FIXED IND 1.2NH 800MA 80 MOHM

Buy Now Datasheet
SMD 800MA 80MOHM Inductor and Choke - 71-MLG0603P1N2BT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 800MA 80MOHM Inductor and Choke
71-MLG0603P1N2BT000
SMD 800MA 80MOHM Inductor and Choke 71-MLG0603P1N2BT000
FIXED IND 1.2NH 800MA 80MOHM SMD Product overview: MLG0603P1N2BT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 800MA, 80MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 800MA, 80MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603P1N2BT000 can be used for catalog matching and distributor lookup.

FIXED IND 1.2NH 800MA 80MOHM SMD Product overview: MLG0603P1N2BT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 800MA, 80MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 800MA, 80MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603P1N2BT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 747488-MLG0603P1N2BT000 445-MLG0603P1N2BT000CT-ND 71-MLG0603P1N2BT000
Product Name Fixed Inductors - MLG0603P1N2BT000 Fixed Inductors SMD 800MA 80MOHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Multilayer Multilayer
Core Material Non-Magnetic Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP2BFTTE500PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0250 ohms
Rated DC Current 4000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-220-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers