TDK U.S.A. Corporation Fixed Inductors MLG0603P1N1BT000

Description
1.1nH Unshielded Multilayer Inductor 1A 70mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
1.1nH Unshielded Multilayer Inductor 1A 70mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-MLG0603P1N1BT000TR-ND - DigiKey
Thief River Falls, MN, United States
1.1nH Unshielded Multilayer Inductor 1A 70mOhm Max 0201 (0603 Metric)

1.1nH Unshielded Multilayer Inductor 1A 70mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-MLG0603P1N1BT000DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1.1NH 1A 70 MOHM SMD

FIXED IND 1.1NH 1A 70 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 445-MLG0603P1N1BT000CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1.1NH 1A 70 MOHM SMD

FIXED IND 1.1NH 1A 70 MOHM SMD

Buy Now Datasheet
SMD 1A 70 MOHM Inductor and Choke - 71-MLG0603P1N1BT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1A 70 MOHM Inductor and Choke
71-MLG0603P1N1BT000
SMD 1A 70 MOHM Inductor and Choke 71-MLG0603P1N1BT000
FIXED IND 1.1NH 1A 70 MOHM SMD Product overview: MLG0603P1N1BT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 70 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1A, 70 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603P1N1BT000 can be used for catalog matching and distributor lookup.

FIXED IND 1.1NH 1A 70 MOHM SMD Product overview: MLG0603P1N1BT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 70 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1A, 70 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603P1N1BT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - MLG0603P1N1BT000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLG0603P1N1BT000
Fixed Inductors MLG0603P1N1BT000
FIXED IND 1.1NH 1A 70 MOHM SMD

FIXED IND 1.1NH 1A 70 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-MLG0603P1N1BT000TR-ND 71-MLG0603P1N1BT000 MLG0603P1N1BT000
Product Name Fixed Inductors SMD 1A 70 MOHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Multilayer; Multilayer
Core Material Non-Magnetic Ceramic Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZB1EGTTP121PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.5000 ohms
Rated DC Current 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Inductors - ECS-MPI2520R1-1R5-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers