TDK U.S.A. Corporation SMD 1A 70 MOHM Inductor and Choke MLG0603P1N0ST000

Description
FIXED IND 1NH 1A 70 MOHM SMD Product overview: MLG0603P1N0ST000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 70 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1A, 70 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603P1N0ST000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1NH 1A 70 MOHM SMD Product overview: MLG0603P1N0ST000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 70 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1A, 70 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603P1N0ST000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1A 70 MOHM Inductor and Choke - 71-MLG0603P1N0ST000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1A 70 MOHM Inductor and Choke
71-MLG0603P1N0ST000
SMD 1A 70 MOHM Inductor and Choke 71-MLG0603P1N0ST000
FIXED IND 1NH 1A 70 MOHM SMD Product overview: MLG0603P1N0ST000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 70 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1A, 70 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603P1N0ST000 can be used for catalog matching and distributor lookup.

FIXED IND 1NH 1A 70 MOHM SMD Product overview: MLG0603P1N0ST000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 70 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1A, 70 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603P1N0ST000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - MLG0603P1N0ST000
732667-MLG0603P1N0ST000
Fixed Inductors - MLG0603P1N0ST000 732667-MLG0603P1N0ST000
Manufacturer: TDK Corporation Win Source Part Number: 732667-MLG0603P1N0ST 000 Packaging: Reel Type: Multilayer Mounting Style: SMD Shielding: Unshielded Inductance: 1nH Tolerance: ±0.3nH Material - Core: Non-Magnetic Frequency - Self Resonant: 10GHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 70mOhm Max Supplier Device Package: 0201 (0603 Metric) Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 0201 (0603 Metric) Height - Seated (Maximum): 0.013" (0.33mm) Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Q at Freq: 14 at 500MHz Current Rating (Amps): 1A Inductance Frequency - Test: 500MHz

Manufacturer: TDK Corporation
Win Source Part Number: 732667-MLG0603P1N0ST000
Packaging: Reel
Type: Multilayer
Mounting Style: SMD
Shielding: Unshielded
Inductance: 1nH
Tolerance: ±0.3nH
Material - Core: Non-Magnetic
Frequency - Self Resonant: 10GHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 70mOhm Max
Supplier Device Package: 0201 (0603 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 0201 (0603 Metric)
Height - Seated (Maximum): 0.013" (0.33mm)
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Q at Freq: 14 at 500MHz
Current Rating (Amps): 1A
Inductance Frequency - Test: 500MHz

Buy Now
Fixed Inductors - 445-172926-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-172926-1-ND
Fixed Inductors 445-172926-1-ND
1nH Unshielded Multilayer Inductor 1A 70mOhm Max 0201 (0603 Metric)

1nH Unshielded Multilayer Inductor 1A 70mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-172926-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-172926-6-ND
Fixed Inductors 445-172926-6-ND
1nH Unshielded Multilayer Inductor 1A 70mOhm Max 0201 (0603 Metric)

1nH Unshielded Multilayer Inductor 1A 70mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-172926-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-172926-2-ND
Fixed Inductors 445-172926-2-ND
1nH Unshielded Multilayer Inductor 1A 70mOhm Max 0201 (0603 Metric)

1nH Unshielded Multilayer Inductor 1A 70mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - MLG0603P1N0ST000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLG0603P1N0ST000
Fixed Inductors MLG0603P1N0ST000
FIXED IND 1NH 1A 70 MOHM SMD

FIXED IND 1NH 1A 70 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-MLG0603P1N0ST000 732667-MLG0603P1N0ST000 445-172926-1-ND MLG0603P1N0ST000
Product Name SMD 1A 70 MOHM Inductor and Choke Fixed Inductors - MLG0603P1N0ST000 Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Standard; Multilayer Multilayer Multilayer; Multilayer
Core Material Ceramic Non-Magnetic Non-Magnetic
Inductance Range 1.00E-3 microH 1.00E-3 microH 1.00E-3 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-127-614-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Power Inductors - 1-2176639-0 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 100 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details