TDK U.S.A. Corporation Fixed Inductors MLG0603P1N0CTD25

Description
1nH Unshielded Multilayer Inductor 1A 70mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
1nH Unshielded Multilayer Inductor 1A 70mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-173962-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173962-1-ND
Fixed Inductors 445-173962-1-ND
1nH Unshielded Multilayer Inductor 1A 70mOhm Max 0201 (0603 Metric)

1nH Unshielded Multilayer Inductor 1A 70mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-173962-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173962-6-ND
Fixed Inductors 445-173962-6-ND
1nH Unshielded Multilayer Inductor 1A 70mOhm Max 0201 (0603 Metric)

1nH Unshielded Multilayer Inductor 1A 70mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-173962-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173962-2-ND
Fixed Inductors 445-173962-2-ND
1nH Unshielded Multilayer Inductor 1A 70mOhm Max 0201 (0603 Metric)

1nH Unshielded Multilayer Inductor 1A 70mOhm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-173962-1-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R0-1R0-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2105JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0201HT (0603) Low Profile Chip Inductor - 0201HT-7N5 0201HT-7N5XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Surface Mount Inductors - 2567668 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0018 microH
DCR 0.0800 ohms
View Details