FIXED IND 16NH 200MA 1.2 OHM SMD Product overview: MLG0603P16NHT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200MA, 1.2 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 200MA, 1.2 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603P16NHT000 can be used for catalog matching and distributor lookup.
FIXED IND 16NH 200MA 1.2 OHM SMD
FIXED IND 16NH 200MA 1.2 OHM SMD
16nH Unshielded Multilayer Inductor 200mA 1.2Ohm Max 0201 (0603 Metric)
Manufacturer: TDK Corporation
Win Source Part Number: 732664-MLG0603P16NHT
Packaging: Tape and Reel
Type: Multilayer
Mounting Style: SMD
Shielding: Unshielded
Inductance: 16nH
Tolerance: ±3%
Material - Core: Non-Magnetic
Frequency - Self Resonant: 3GHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 1.2Ohm Max
Supplier Device Package: 0201 (0603 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 0201 (0603 Metric)
Height - Seated (Maximum): 0.013" (0.33mm)
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 15,000
MSL Level: 1 (Unlimited)
Parts Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Q at Freq: 14 at 500MHz
Current Rating (Amps): 200mA
Inductance Frequency - Test: 500MHz
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-MLG0603P16NHT000 | 445-MLG0603P16NHT000DKR-ND | 732664-MLG0603P16NHT000 |
| Product Name | SMD 200MA 1.2 OHM Inductor and Choke | Fixed Inductors | Fixed Inductors - MLG0603P16NHT000 |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | |
| Technology | Multilayer | Multilayer | Standard; Multilayer |
| Core Material | Ceramic | Non-Magnetic | |
| Inductance Range | 0.0160 microH | 0.0160 microH |