TDK U.S.A. Corporation Fixed Inductors - MLG0603P15NHT000 MLG0603P15NHT000

Description
Manufacturer: TDK Corporation Win Source Part Number: 1077773-MLG0603P15NH T000 Packaging: Reel - TR Type: Multilayer Current Rating: 250mA Inductance: 15nH Height - Seated (Max): 0.013" (0.33mm) Mounting: SMD (SMT) Tolerance: ±3% Material - Core: Non-Magnetic Q @ Freq: 14 @ 500MHz Frequency - Self Resonant: 3.2GHz Frequency - Test: 500MHz Family Name: MLG-P Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.2 Ohm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0201 (0603 Metric) Alternative Parts (Cross-Reference): MLG0603P15NHTD25 ; CHQ0603T-15NH-HU; HKQ0603W15NJ-T; HKQ0603C15NJ-T; ECCN: EAR99 Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 1077773-MLG0603P15NH T000 Packaging: Reel - TR Type: Multilayer Current Rating: 250mA Inductance: 15nH Height - Seated (Max): 0.013" (0.33mm) Mounting: SMD (SMT) Tolerance: ±3% Material - Core: Non-Magnetic Q @ Freq: 14 @ 500MHz Frequency - Self Resonant: 3.2GHz Frequency - Test: 500MHz Family Name: MLG-P Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.2 Ohm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0201 (0603 Metric) Alternative Parts (Cross-Reference): MLG0603P15NHTD25 ; CHQ0603T-15NH-HU; HKQ0603W15NJ-T; HKQ0603C15NJ-T; ECCN: EAR99 Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - MLG0603P15NHT000
1077773-MLG0603P15NHT000
Fixed Inductors - MLG0603P15NHT000 1077773-MLG0603P15NHT000
Manufacturer: TDK Corporation Win Source Part Number: 1077773-MLG0603P15NH T000 Packaging: Reel - TR Type: Multilayer Current Rating: 250mA Inductance: 15nH Height - Seated (Max): 0.013" (0.33mm) Mounting: SMD (SMT) Tolerance: ±3% Material - Core: Non-Magnetic Q @ Freq: 14 @ 500MHz Frequency - Self Resonant: 3.2GHz Frequency - Test: 500MHz Family Name: MLG-P Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.2 Ohm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0201 (0603 Metric) Alternative Parts (Cross-Reference): MLG0603P15NHTD25 ; CHQ0603T-15NH-HU; HKQ0603W15NJ-T; HKQ0603C15NJ-T; ECCN: EAR99 Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Sufficient

Manufacturer: TDK Corporation
Win Source Part Number: 1077773-MLG0603P15NHT000
Packaging: Reel - TR
Type: Multilayer
Current Rating: 250mA
Inductance: 15nH
Height - Seated (Max): 0.013" (0.33mm)
Mounting: SMD (SMT)
Tolerance: ±3%
Material - Core: Non-Magnetic
Q @ Freq: 14 @ 500MHz
Frequency - Self Resonant: 3.2GHz
Frequency - Test: 500MHz
Family Name: MLG-P
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 1.2 Ohm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0201 (0603 Metric)
Alternative Parts (Cross-Reference): MLG0603P15NHTD25 ; CHQ0603T-15NH-HU; HKQ0603W15NJ-T; HKQ0603C15NJ-T;
ECCN: EAR99
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Fixed Inductors - 445-MLG0603P15NHT000TR-ND - DigiKey
Thief River Falls, MN, United States
15nH Unshielded Multilayer Inductor 250mA 1.2Ohm Max 0201 (0603 Metric)

15nH Unshielded Multilayer Inductor 250mA 1.2Ohm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-MLG0603P15NHT000DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 15NH 250MA 1.2 OHM SMD

FIXED IND 15NH 250MA 1.2 OHM SMD

Buy Now Datasheet
Fixed Inductors - 445-MLG0603P15NHT000CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 15NH 250MA 1.2 OHM SMD

FIXED IND 15NH 250MA 1.2 OHM SMD

Buy Now Datasheet
SMD 250MA 1.2 OHM Inductor and Choke - 71-MLG0603P15NHT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 250MA 1.2 OHM Inductor and Choke
71-MLG0603P15NHT000
SMD 250MA 1.2 OHM Inductor and Choke 71-MLG0603P15NHT000
FIXED IND 15NH 250MA 1.2 OHM SMD Product overview: MLG0603P15NHT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250MA, 1.2 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 250MA, 1.2 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603P15NHT000 can be used for catalog matching and distributor lookup.

FIXED IND 15NH 250MA 1.2 OHM SMD Product overview: MLG0603P15NHT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250MA, 1.2 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 250MA, 1.2 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603P15NHT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - MLG0603P15NHT000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLG0603P15NHT000
Fixed Inductors MLG0603P15NHT000
FIXED IND 15NH 250MA 1.2 OHM SMD

FIXED IND 15NH 250MA 1.2 OHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1077773-MLG0603P15NHT000 445-MLG0603P15NHT000TR-ND 71-MLG0603P15NHT000 MLG0603P15NHT000
Product Name Fixed Inductors - MLG0603P15NHT000 Fixed Inductors SMD 250MA 1.2 OHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Standard; Multilayer Multilayer Multilayer Multilayer; Multilayer
Application RF Choke
Inductance Range 0.0150 microH 0.0150 microH 0.0150 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R2-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.0200 ohms
View Details
2 suppliers