TDK U.S.A. Corporation Fixed Inductors - MLG0603P12NHT000 MLG0603P12NHT000

Description
Manufacturer: TDK Corporation Win Source Part Number: 1077771-MLG0603P12NH T000 Packaging: Reel - TR Type: Multilayer Current Rating: 250mA Inductance: 12nH Height - Seated (Max): 0.013" (0.33mm) Mounting: SMD (SMT) Tolerance: ±3% Material - Core: Non-Magnetic Q @ Freq: 14 @ 500MHz Frequency - Self Resonant: 3.5GHz Frequency - Test: 500MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.1 Ohm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0201 (0603 Metric) Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 1077771-MLG0603P12NH T000 Packaging: Reel - TR Type: Multilayer Current Rating: 250mA Inductance: 12nH Height - Seated (Max): 0.013" (0.33mm) Mounting: SMD (SMT) Tolerance: ±3% Material - Core: Non-Magnetic Q @ Freq: 14 @ 500MHz Frequency - Self Resonant: 3.5GHz Frequency - Test: 500MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.1 Ohm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0201 (0603 Metric) Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - MLG0603P12NHT000
1077771-MLG0603P12NHT000
Fixed Inductors - MLG0603P12NHT000 1077771-MLG0603P12NHT000
Manufacturer: TDK Corporation Win Source Part Number: 1077771-MLG0603P12NH T000 Packaging: Reel - TR Type: Multilayer Current Rating: 250mA Inductance: 12nH Height - Seated (Max): 0.013" (0.33mm) Mounting: SMD (SMT) Tolerance: ±3% Material - Core: Non-Magnetic Q @ Freq: 14 @ 500MHz Frequency - Self Resonant: 3.5GHz Frequency - Test: 500MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.1 Ohm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0201 (0603 Metric) Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Sufficient

Manufacturer: TDK Corporation
Win Source Part Number: 1077771-MLG0603P12NHT000
Packaging: Reel - TR
Type: Multilayer
Current Rating: 250mA
Inductance: 12nH
Height - Seated (Max): 0.013" (0.33mm)
Mounting: SMD (SMT)
Tolerance: ±3%
Material - Core: Non-Magnetic
Q @ Freq: 14 @ 500MHz
Frequency - Self Resonant: 3.5GHz
Frequency - Test: 500MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 1.1 Ohm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0201 (0603 Metric)
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Fixed Inductors - 445-MLG0603P12NHT000TR-ND - DigiKey
Thief River Falls, MN, United States
12nH Unshielded Multilayer Inductor 250mA 1.1Ohm Max 0201 (0603 Metric)

12nH Unshielded Multilayer Inductor 250mA 1.1Ohm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-MLG0603P12NHT000DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 12NH 250MA 1.1 OHM SMD

FIXED IND 12NH 250MA 1.1 OHM SMD

Buy Now Datasheet
Fixed Inductors - 445-MLG0603P12NHT000CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 12NH 250MA 1.1 OHM SMD

FIXED IND 12NH 250MA 1.1 OHM SMD

Buy Now Datasheet
SMD 250MA 1.1 OHM Inductor and Choke - 71-MLG0603P12NHT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 250MA 1.1 OHM Inductor and Choke
71-MLG0603P12NHT000
SMD 250MA 1.1 OHM Inductor and Choke 71-MLG0603P12NHT000
FIXED IND 12NH 250MA 1.1 OHM SMD Product overview: MLG0603P12NHT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250MA, 1.1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 250MA, 1.1 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603P12NHT000 can be used for catalog matching and distributor lookup.

FIXED IND 12NH 250MA 1.1 OHM SMD Product overview: MLG0603P12NHT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250MA, 1.1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 250MA, 1.1 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603P12NHT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - MLG0603P12NHT000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLG0603P12NHT000
Fixed Inductors MLG0603P12NHT000
FIXED IND 12NH 250MA 1.1 OHM SMD

FIXED IND 12NH 250MA 1.1 OHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1077771-MLG0603P12NHT000 445-MLG0603P12NHT000TR-ND 71-MLG0603P12NHT000 MLG0603P12NHT000
Product Name Fixed Inductors - MLG0603P12NHT000 Fixed Inductors SMD 250MA 1.1 OHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Standard; Multilayer Multilayer Multilayer Multilayer; Multilayer
Application RF Choke
Inductance Range 0.0120 microH 0.0120 microH 0.0120 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE22NJ - 1141707-KQ0805TTE22NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0220 microH
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Power Inductors - ECS-MPI2520R1-1R5-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers