250mA 10nH ±3% 850mΩ 0201 Inductors (SMD) ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | MLG0603P10NHTZ10 |
| Product Name | Inductors/Coils/Transformers >> Inductors (SMD) |
| Standards and Certifications | RoHS |
| Inductance Range | 0.0100 microH |
| Inductance Tolerance | 3 (+/- %) |
| DCR | 0.8500 ohms |