TDK U.S.A. Corporation SMD 250MA 950MOHM Inductor and Choke MLG0603P10NHTD25

Description
FIXED IND 10NH 250MA 950MOHM SMD Product overview: MLG0603P10NHTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250MA, 950MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 250MA, 950MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603P10NHTD25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 10NH 250MA 950MOHM SMD Product overview: MLG0603P10NHTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250MA, 950MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 250MA, 950MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603P10NHTD25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 250MA 950MOHM Inductor and Choke - 71-MLG0603P10NHTD25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 250MA 950MOHM Inductor and Choke
71-MLG0603P10NHTD25
SMD 250MA 950MOHM Inductor and Choke 71-MLG0603P10NHTD25
FIXED IND 10NH 250MA 950MOHM SMD Product overview: MLG0603P10NHTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250MA, 950MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 250MA, 950MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603P10NHTD25 can be used for catalog matching and distributor lookup.

FIXED IND 10NH 250MA 950MOHM SMD Product overview: MLG0603P10NHTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250MA, 950MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 250MA, 950MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603P10NHTD25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
965610-MLG0603P10NHTD25
Inductors, Coils, Chokes - Fixed Inductors 965610-MLG0603P10NHTD25
Win Source Part Number: 965610-MLG0603P10NHT D25 Category: Inductors, Coils, Chokes>Fixed Inductors Series: MLG-P Type: Multilayer Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 10 nH Height - Seated (Max): 0.013" (0.33mm) Standard Package: 15,000 Mounting: SMD (SMT) Tolerance: ±3% Ratings: AEC-Q200 Material - Core: Non-Magnetic Q @ Freq: 14 @ 500MHz Frequency - Self Resonant: 4GHz Package / Case: 0201 (0603 Metric) DC Resistance (DCR): 950mOhm Max Supplier Device Package: 0201 (0603 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Alternative Parts (Cross-Reference): LQP03TG10NH02D; HKQ040210NH-T; LQP03TN9N1H02D; LQP03TN11NH02D; HKQ0603U10NH-T; HKQ04029N1H-T; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 250 mA Inductance Frequency - Test: 500 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: TDK Corporation

Win Source Part Number: 965610-MLG0603P10NHTD25
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: MLG-P
Type: Multilayer
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 10 nH
Height - Seated (Max): 0.013" (0.33mm)
Standard Package: 15,000
Mounting: SMD (SMT)
Tolerance: ±3%
Ratings: AEC-Q200
Material - Core: Non-Magnetic
Q @ Freq: 14 @ 500MHz
Frequency - Self Resonant: 4GHz
Package / Case: 0201 (0603 Metric)
DC Resistance (DCR): 950mOhm Max
Supplier Device Package: 0201 (0603 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Alternative Parts (Cross-Reference): LQP03TG10NH02D; HKQ040210NH-T; LQP03TN9N1H02D; LQP03TN11NH02D; HKQ0603U10NH-T; HKQ04029N1H-T;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 250 mA
Inductance Frequency - Test: 500 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: TDK Corporation

Buy Now
Fixed Inductors - MLG0603P10NHTD25-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MLG0603P10NHTD25-ND
Fixed Inductors MLG0603P10NHTD25-ND
10nH Unshielded Multilayer Inductor 250mA 950mOhm Max 0201 (0603 Metric)

10nH Unshielded Multilayer Inductor 250mA 950mOhm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-MLG0603P10NHTD25 965610-MLG0603P10NHTD25 MLG0603P10NHTD25-ND
Product Name SMD 250MA 950MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Multilayer Standard; Multilayer Multilayer
Core Material Ceramic Non-Magnetic
Inductance Range 0.0100 microH 0.0100 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630-2R2MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40101 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 0.1500 ohms
View Details
2 suppliers