TDK U.S.A. Corporation Fixed Inductors MLG0603P0N9BTD25

Description
0.9nH Unshielded Multilayer Inductor 1A 60mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
0.9nH Unshielded Multilayer Inductor 1A 60mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MLG0603P0N9BTD25-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MLG0603P0N9BTD25-ND
Fixed Inductors MLG0603P0N9BTD25-ND
0.9nH Unshielded Multilayer Inductor 1A 60mOhm Max 0201 (0603 Metric)

0.9nH Unshielded Multilayer Inductor 1A 60mOhm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MLG0603P0N9BTD25-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Non-Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

AX104R Series SMD Power Shielded Inductors - AX104R-101 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 0.3040 ohms
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details