TDK U.S.A. Corporation 6.8uH 4MHz 0.015A Inductor and Choke MLF2012E6R8J

Description
Inductor General Purpose Shielded Multi-Layer 6.8uH 5% 4MHz 50Q-Factor Ferrite 0.015A 0.65Ohm DCR 0805 T/R Product overview: MLF2012E6R8J from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8uH, 4MHz, 0.015A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8uH, 4MHz, 0.015A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012E6R8J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor General Purpose Shielded Multi-Layer 6.8uH 5% 4MHz 50Q-Factor Ferrite 0.015A 0.65Ohm DCR 0805 T/R Product overview: MLF2012E6R8J from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8uH, 4MHz, 0.015A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8uH, 4MHz, 0.015A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012E6R8J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6.8uH 4MHz 0.015A Inductor and Choke - 71-MLF2012E6R8J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.8uH 4MHz 0.015A Inductor and Choke
71-MLF2012E6R8J
6.8uH 4MHz 0.015A Inductor and Choke 71-MLF2012E6R8J
Inductor General Purpose Shielded Multi-Layer 6.8uH 5% 4MHz 50Q-Factor Ferrite 0.015A 0.65Ohm DCR 0805 T/R Product overview: MLF2012E6R8J from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8uH, 4MHz, 0.015A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8uH, 4MHz, 0.015A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012E6R8J can be used for catalog matching and distributor lookup.

Inductor General Purpose Shielded Multi-Layer 6.8uH 5% 4MHz 50Q-Factor Ferrite 0.015A 0.65Ohm DCR 0805 T/R Product overview: MLF2012E6R8J from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8uH, 4MHz, 0.015A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8uH, 4MHz, 0.015A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012E6R8J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes
Product Number 71-MLF2012E6R8J
Product Name 6.8uH 4MHz 0.015A Inductor and Choke
Mounting Option Surface Mount
Technology General Purpose
Core Material Ferrite
Inductance Range 6.8 microH
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.0016uH 250MHz 0.7A Inductor and Choke - 71-0603CS-1N6XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0016 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers
CMT8100 Series Common Mode Inductors - CMT-8108 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 1000 to ? microH
View Details
4 suppliers
Common Mode Chokes - 486-DKIH-3252-32D8-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details