TDK-Lambda Americas Inc., High Power Division Chip Inductor, 560Nh, 150Ma, 10%, 210Mhz; Inductance Tdk MLF2012DR56K

Description
CHIP INDUCTOR, 560NH, 150MA, 10%, 210MHZ; Inductance:560nH; DC Resistance Max:0.55ohm; Self Resonant Frequency:150MHz; DC Current Rating:150mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:MLF Series; Product Length:2mm RoHS Compliant: Yes
Description
CHIP INDUCTOR, 560NH, 150MA, 10%, 210MHZ; Inductance:560nH; DC Resistance Max:0.55ohm; Self Resonant Frequency:150MHz; DC Current Rating:150mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:MLF Series; Product Length:2mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Chip Inductor, 560Nh, 150Ma, 10%, 210Mhz; Inductance Tdk - 33P7469 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor, 560Nh, 150Ma, 10%, 210Mhz; Inductance Tdk
33P7469
Chip Inductor, 560Nh, 150Ma, 10%, 210Mhz; Inductance Tdk 33P7469
CHIP INDUCTOR, 560NH, 150MA, 10%, 210MHZ; Inductance:560nH; DC Resistance Max:0.55ohm; Self Resonant Frequency:150MHz; DC Current Rating:150mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:MLF Series; Product Length:2mm RoHS Compliant: Yes

CHIP INDUCTOR, 560NH, 150MA, 10%, 210MHZ; Inductance:560nH; DC Resistance Max:0.55ohm; Self Resonant Frequency:150MHz; DC Current Rating:150mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:MLF Series; Product Length:2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 33P7469
Product Name Chip Inductor, 560Nh, 150Ma, 10%, 210Mhz; Inductance Tdk
Inductance Range 0.5600 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-2R2M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-104R7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.7 microH
DCR 0.1200 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J472SAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details