TDK U.S.A. Corporation 2.7uH 10MHz 0.05A Inductor and Choke MLF2012A2R7J

Description
Inductor General Purpose Shielded Multi-Layer 2.7uH 5% 10MHz 45Q-Factor Ferrite 0.05A 0.55Ohm DCR 0805 T/R Product overview: MLF2012A2R7J from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7uH, 10MHz, 0.05A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.7uH, 10MHz, 0.05A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012A2R7J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor General Purpose Shielded Multi-Layer 2.7uH 5% 10MHz 45Q-Factor Ferrite 0.05A 0.55Ohm DCR 0805 T/R Product overview: MLF2012A2R7J from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7uH, 10MHz, 0.05A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.7uH, 10MHz, 0.05A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012A2R7J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.7uH 10MHz 0.05A Inductor and Choke - 71-MLF2012A2R7J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.7uH 10MHz 0.05A Inductor and Choke
71-MLF2012A2R7J
2.7uH 10MHz 0.05A Inductor and Choke 71-MLF2012A2R7J
Inductor General Purpose Shielded Multi-Layer 2.7uH 5% 10MHz 45Q-Factor Ferrite 0.05A 0.55Ohm DCR 0805 T/R Product overview: MLF2012A2R7J from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7uH, 10MHz, 0.05A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.7uH, 10MHz, 0.05A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012A2R7J can be used for catalog matching and distributor lookup.

Inductor General Purpose Shielded Multi-Layer 2.7uH 5% 10MHz 45Q-Factor Ferrite 0.05A 0.55Ohm DCR 0805 T/R Product overview: MLF2012A2R7J from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7uH, 10MHz, 0.05A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.7uH, 10MHz, 0.05A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012A2R7J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes
Product Number 71-MLF2012A2R7J
Product Name 2.7uH 10MHz 0.05A Inductor and Choke
Mounting Option Surface Mount
Technology General Purpose
Core Material Ferrite
Inductance Range 2.7 microH
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2105JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 2176780-6 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 0.6800 microH
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Fixed Inductors - DSH-14-0003-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details