TDK-Lambda Americas Inc., High Power Division 1uH 10MHz 0.08A Inductor and Choke MLF2012A1R0K

Description
Inductor General Purpose Shielded Multi-Layer 1uH 10% 10MHz 45Q-Factor Ferrite 0.08A 0.3Ohm DCR 0805 T/R Product overview: MLF2012A1R0K from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uH, 10MHz, 0.08A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1uH, 10MHz, 0.08A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012A1R0K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor General Purpose Shielded Multi-Layer 1uH 10% 10MHz 45Q-Factor Ferrite 0.08A 0.3Ohm DCR 0805 T/R Product overview: MLF2012A1R0K from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uH, 10MHz, 0.08A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1uH, 10MHz, 0.08A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012A1R0K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1uH 10MHz 0.08A Inductor and Choke - 71-MLF2012A1R0K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1uH 10MHz 0.08A Inductor and Choke
71-MLF2012A1R0K
1uH 10MHz 0.08A Inductor and Choke 71-MLF2012A1R0K
Inductor General Purpose Shielded Multi-Layer 1uH 10% 10MHz 45Q-Factor Ferrite 0.08A 0.3Ohm DCR 0805 T/R Product overview: MLF2012A1R0K from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uH, 10MHz, 0.08A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1uH, 10MHz, 0.08A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012A1R0K can be used for catalog matching and distributor lookup.

Inductor General Purpose Shielded Multi-Layer 1uH 10% 10MHz 45Q-Factor Ferrite 0.08A 0.3Ohm DCR 0805 T/R Product overview: MLF2012A1R0K from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uH, 10MHz, 0.08A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1uH, 10MHz, 0.08A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012A1R0K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - MLF2012A1R0K - 1140256-MLF2012A1R0K - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - MLF2012A1R0K
1140256-MLF2012A1R0K
Fixed Inductors - MLF2012A1R0K 1140256-MLF2012A1R0K
Manufacturer: TDK Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1140256-MLF2012A1R0K Packaging: Cut Tape Termination: SMD/SMT Current Rating: 80 mA Length: 2.2 mm Shielding: Shielded Inductance: 1 µH Tolerance: 10 % Test Frequency: 10 MHz Core Material: Ferrite Military Standard: Not Self Resonant Frequency: 120 MHz DC Current: 80 mA Height: 850 µm Weight: 5.499807 mg Resistance: 150 mΩ Number of Pins: 2 Width: 1.25 mm Categories: Fixed Inductors DC Resistance (DCR): 300 mΩ Case / Package: 0805 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Depth: 1.45 mm Lead Free: Lead Free Max DC Current: 80 mA Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -25 °C Case Code (Imperial): 0805 REACH SVHC: No SVHC Q Factor: 45 Inductance Tolerance: 10 % Max Operating Temperature: 85 °C

Manufacturer: TDK Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1140256-MLF2012A1R0K
Packaging: Cut Tape
Termination: SMD/SMT
Current Rating: 80 mA
Length: 2.2 mm
Shielding: Shielded
Inductance: 1 µH
Tolerance: 10 %
Test Frequency: 10 MHz
Core Material: Ferrite
Military Standard: Not
Self Resonant Frequency: 120 MHz
DC Current: 80 mA
Height: 850 µm
Weight: 5.499807 mg
Resistance: 150 mΩ
Number of Pins: 2
Width: 1.25 mm
Categories: Fixed Inductors
DC Resistance (DCR): 300 mΩ
Case / Package: 0805
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Depth: 1.45 mm
Lead Free: Lead Free
Max DC Current: 80 mA
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -25 °C
Case Code (Imperial): 0805
REACH SVHC: No SVHC
Q Factor: 45
Inductance Tolerance: 10 %
Max Operating Temperature: 85 °C

Buy Now
Chip Inductor.1Uh, 80Ma 10%, 160Mhz; Inductance Tdk - 33P7455 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor.1Uh, 80Ma 10%, 160Mhz; Inductance Tdk
33P7455
Chip Inductor.1Uh, 80Ma 10%, 160Mhz; Inductance Tdk 33P7455
CHIP INDUCTOR.1UH, 80MA 10%, 160MHZ; Inductance:1µH; DC Resistance Max:0.3ohm; Self Resonant Frequency:120MHz; DC Current Rating:80mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:MLF Series; Inductance Tolerance:± 10% RoHS Compliant: Yes

CHIP INDUCTOR.1UH, 80MA 10%, 160MHZ; Inductance:1µH; DC Resistance Max:0.3ohm; Self Resonant Frequency:120MHz; DC Current Rating:80mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:MLF Series; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-MLF2012A1R0K 1140256-MLF2012A1R0K 33P7455
Product Name 1uH 10MHz 0.08A Inductor and Choke Fixed Inductors - MLF2012A1R0K Chip Inductor.1Uh, 80Ma 10%, 160Mhz; Inductance Tdk
Mounting Option Surface Mount
Technology General Purpose Standard
Core Material Ferrite Ferrite
Inductance Range 1 microH 1 microH 1 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - CMT-8121-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL0805-J823JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details