TDK U.S.A. Corporation Fixed Inductors MLF1608E8R2MTA00

Description
8.2µH Shielded Multilayer Inductor 10mA 1.5Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
8.2µH Shielded Multilayer Inductor 10mA 1.5Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MLF1608E8R2MTA00-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MLF1608E8R2MTA00-ND
Fixed Inductors MLF1608E8R2MTA00-ND
8.2µH Shielded Multilayer Inductor 10mA 1.5Ohm Max 0603 (1608 Metric)

8.2µH Shielded Multilayer Inductor 10mA 1.5Ohm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MLF1608E8R2MTA00-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2225JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1359633 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 2.2 microH
Standards and Certifications RoHS
View Details
Common Mode Chokes - 486-5772-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers