TDK U.S.A. Corporation Fixed Inductors MLF1608E8R2KTD25

Description
8.2µH Shielded Multilayer Inductor 10mA 1.5Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
8.2µH Shielded Multilayer Inductor 10mA 1.5Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-173927-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173927-6-ND
Fixed Inductors 445-173927-6-ND
8.2µH Shielded Multilayer Inductor 10mA 1.5Ohm Max 0603 (1608 Metric)

8.2µH Shielded Multilayer Inductor 10mA 1.5Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-173927-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173927-2-ND
Fixed Inductors 445-173927-2-ND
8.2µH Shielded Multilayer Inductor 10mA 1.5Ohm Max 0603 (1608 Metric)

8.2µH Shielded Multilayer Inductor 10mA 1.5Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-173927-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173927-1-ND
Fixed Inductors 445-173927-1-ND
8.2µH Shielded Multilayer Inductor 10mA 1.5Ohm Max 0603 (1608 Metric)

8.2µH Shielded Multilayer Inductor 10mA 1.5Ohm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-173927-6-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J473JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-R12 0402CS-R12XJRW , 0402CS-R12XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Leaded Inductors - 1678365 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 470 microH
Q Factor 70
View Details