TDK U.S.A. Corporation Fixed Inductors MLF1608E8R2JT000

Description
FIXED IND 8.2UH 10MA 1.5 OHM SMD
Request a Quote Datasheet
Description
FIXED IND 8.2UH 10MA 1.5 OHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-MLF1608E8R2JT000DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 8.2UH 10MA 1.5 OHM SMD

FIXED IND 8.2UH 10MA 1.5 OHM SMD

Buy Now Datasheet
Fixed Inductors - 445-MLF1608E8R2JT000TR-ND - DigiKey
Thief River Falls, MN, United States
8.2µH Shielded Multilayer Inductor 10mA 1.5Ohm Max 0603 (1608 Metric)

8.2µH Shielded Multilayer Inductor 10mA 1.5Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-MLF1608E8R2JT000CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 8.2UH 10MA 1.5 OHM SMD

FIXED IND 8.2UH 10MA 1.5 OHM SMD

Buy Now Datasheet
Singapore, Singapore
SMD 8.2UH 10MA 1.5 OHM Inductor and Choke
71-MLF1608E8R2JT000
SMD 8.2UH 10MA 1.5 OHM Inductor and Choke 71-MLF1608E8R2JT000
FIXED IND 8.2UH 10MA 1.5 OHM SMD Product overview: MLF1608E8R2JT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.2UH, 10MA, 1.5 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 8.2UH, 10MA, 1.5 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608E8R2JT000 can be used for catalog matching and distributor lookup.

FIXED IND 8.2UH 10MA 1.5 OHM SMD Product overview: MLF1608E8R2JT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.2UH, 10MA, 1.5 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 8.2UH, 10MA, 1.5 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608E8R2JT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - MLF1608E8R2JT000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLF1608E8R2JT000
Fixed Inductors MLF1608E8R2JT000
FIXED IND 8.2UH 10MA 1.5 OHM SMD

FIXED IND 8.2UH 10MA 1.5 OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-MLF1608E8R2JT000DKR-ND 71-MLF1608E8R2JT000 MLF1608E8R2JT000
Product Name Fixed Inductors SMD 8.2UH 10MA 1.5 OHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1620202 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 2.2 microH
Q Factor 55
View Details
Ferrite Beads and Chips - 2019-CZP2BFTTE800PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0300 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Inductors - ECS-MPIL0530-2R2MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J333JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details