TDK U.S.A. Corporation Fixed Inductors MLF1608E6R8MTD25

Description
6.8µH Shielded Multilayer Inductor 15mA 1.3Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
6.8µH Shielded Multilayer Inductor 15mA 1.3Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-173925-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173925-1-ND
Fixed Inductors 445-173925-1-ND
6.8µH Shielded Multilayer Inductor 15mA 1.3Ohm Max 0603 (1608 Metric)

6.8µH Shielded Multilayer Inductor 15mA 1.3Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-173925-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173925-2-ND
Fixed Inductors 445-173925-2-ND
6.8µH Shielded Multilayer Inductor 15mA 1.3Ohm Max 0603 (1608 Metric)

6.8µH Shielded Multilayer Inductor 15mA 1.3Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-173925-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173925-6-ND
Fixed Inductors 445-173925-6-ND
6.8µH Shielded Multilayer Inductor 15mA 1.3Ohm Max 0603 (1608 Metric)

6.8µH Shielded Multilayer Inductor 15mA 1.3Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 6.8UH 15MA 1.3 OHM Inductor and Choke
71-MLF1608E6R8MTD25
SMD 6.8UH 15MA 1.3 OHM Inductor and Choke 71-MLF1608E6R8MTD25
FIXED IND 6.8UH 15MA 1.3 OHM SMD Product overview: MLF1608E6R8MTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 15MA, 1.3 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 15MA, 1.3 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608E6R8MTD25 can be used for catalog matching and distributor lookup.

FIXED IND 6.8UH 15MA 1.3 OHM SMD Product overview: MLF1608E6R8MTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 15MA, 1.3 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 15MA, 1.3 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608E6R8MTD25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - MLF1608E6R8MTD25 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLF1608E6R8MTD25
Fixed Inductors MLF1608E6R8MTD25
FIXED IND 6.8UH 15MA 1.3 OHM SMD

FIXED IND 6.8UH 15MA 1.3 OHM SMD

Supplier's Site Datasheet
FIXED IND 6.8UH 15MA 1.3 OHM SMD - 769-MLF1608E6R8MTD25 - Utmel Electronic Limited
Hong Kong, China
FIXED IND 6.8UH 15MA 1.3 OHM SMD
769-MLF1608E6R8MTD25
FIXED IND 6.8UH 15MA 1.3 OHM SMD 769-MLF1608E6R8MTD25
FIXED IND 6.8UH 15MA 1.3 OHM SMD

FIXED IND 6.8UH 15MA 1.3 OHM SMD

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-173925-1-ND 71-MLF1608E6R8MTD25 MLF1608E6R8MTD25 769-MLF1608E6R8MTD25
Product Name Fixed Inductors SMD 6.8UH 15MA 1.3 OHM Inductor and Choke Fixed Inductors FIXED IND 6.8UH 15MA 1.3 OHM SMD
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 1678440 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 1 microH
View Details
Fixed Inductors - 1674-CL1008-2106JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details