TDK-Lambda Americas Inc., High Power Division Inductance Tdk MLF1608E6R8KTA00.

Description
Inductance:6.8µH; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:MLF Series; Inductance Tolerance:± 10% RoHS Compliant: Yes
Description
Inductance:6.8µH; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:MLF Series; Inductance Tolerance:± 10% RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductance Tdk - 61AC0590 - Newark, An Avnet Company
Chicago, IL, United States
Inductance Tdk
61AC0590
Inductance Tdk 61AC0590
Inductance:6.8µH; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:MLF Series; Inductance Tolerance:± 10% RoHS Compliant: Yes

Inductance:6.8µH; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:MLF Series; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 61AC0590
Product Name Inductance Tdk
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-5N5 0201DS-5N5XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
High Frequency & RF Inductors - 1-1624112-6 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0024 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-5741-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details