TDK U.S.A. Corporation SMD 6.8UH 15MA 1.3 OHM Inductor and Choke MLF1608E6R8KTA00

Description
FIXED IND 6.8UH 15MA 1.3 OHM SMD Product overview: MLF1608E6R8KTA00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 15MA, 1.3 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 15MA, 1.3 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608E6R8KTA00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 6.8UH 15MA 1.3 OHM SMD Product overview: MLF1608E6R8KTA00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 15MA, 1.3 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 15MA, 1.3 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608E6R8KTA00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 6.8UH 15MA 1.3 OHM Inductor and Choke - 71-MLF1608E6R8KTA00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 6.8UH 15MA 1.3 OHM Inductor and Choke
71-MLF1608E6R8KTA00
SMD 6.8UH 15MA 1.3 OHM Inductor and Choke 71-MLF1608E6R8KTA00
FIXED IND 6.8UH 15MA 1.3 OHM SMD Product overview: MLF1608E6R8KTA00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 15MA, 1.3 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 15MA, 1.3 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608E6R8KTA00 can be used for catalog matching and distributor lookup.

FIXED IND 6.8UH 15MA 1.3 OHM SMD Product overview: MLF1608E6R8KTA00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 15MA, 1.3 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 15MA, 1.3 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608E6R8KTA00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-1023-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1023-1-ND
Fixed Inductors 445-1023-1-ND
6.8µH Shielded Multilayer Inductor 15mA 1.3Ohm Max 0603 (1608 Metric)

6.8µH Shielded Multilayer Inductor 15mA 1.3Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-1023-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1023-6-ND
Fixed Inductors 445-1023-6-ND
6.8µH Shielded Multilayer Inductor 15mA 1.3Ohm Max 0603 (1608 Metric)

6.8µH Shielded Multilayer Inductor 15mA 1.3Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-1023-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1023-2-ND
Fixed Inductors 445-1023-2-ND
6.8µH Shielded Multilayer Inductor 15mA 1.3Ohm Max 0603 (1608 Metric)

6.8µH Shielded Multilayer Inductor 15mA 1.3Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Chip Inductor, 6.8 Uh, 15Ma, 10%, 60Mhz; Inductance Tdk - 33P7453 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor, 6.8 Uh, 15Ma, 10%, 60Mhz; Inductance Tdk
33P7453
Chip Inductor, 6.8 Uh, 15Ma, 10%, 60Mhz; Inductance Tdk 33P7453
CHIP INDUCTOR, 6.8 uH, 15mA, 10%, 60MHZ; Inductance:6.8µH; DC Resistance Max:1.3ohm; Self Resonant Frequency:40MHz; DC Current Rating:15mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:MLF Series; Core Material:Ferrite RoHS Compliant: Yes

CHIP INDUCTOR, 6.8 uH, 15mA, 10%, 60MHZ; Inductance:6.8µH; DC Resistance Max:1.3ohm; Self Resonant Frequency:40MHz; DC Current Rating:15mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:MLF Series; Core Material:Ferrite RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
MLF1608E6R8KTA00
Inductors/Coils/Transformers >> Inductors (SMD) MLF1608E6R8KTA00
15mA 6.8uH ±10% 650mΩ 0603 Inductors (SMD) ROHS

15mA 6.8uH ±10% 650mΩ 0603 Inductors (SMD) ROHS

Supplier's Site Datasheet
Fixed Inductors - MLF1608E6R8KTA00 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLF1608E6R8KTA00
Fixed Inductors MLF1608E6R8KTA00
FIXED IND 6.8UH 15MA 1.3 OHM SMD

FIXED IND 6.8UH 15MA 1.3 OHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 71-MLF1608E6R8KTA00 445-1023-1-ND 33P7453 MLF1608E6R8KTA00 MLF1608E6R8KTA00
Product Name SMD 6.8UH 15MA 1.3 OHM Inductor and Choke Fixed Inductors Chip Inductor, 6.8 Uh, 15Ma, 10%, 60Mhz; Inductance Tdk Inductors/Coils/Transformers >> Inductors (SMD) Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite Ferrite; Ferrite
Inductance Range 6.8 microH 6.8 microH 6.8 microH 6.8 microH
Unlock Full Specs
to access all available technical data

Similar Products

250MHz Inductor and Choke - 71-0402CS-3N6XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0036 microH
Inductance Tolerance 5 (+/- %)
View Details
Smoothing Filter Chokes - C-44U - Triad Magnetics
Specs
Inductance Range 1000 microH
Rated DC Current 0.0 milliamps
DCR 0.0460 ohms
View Details
2 suppliers
Fixed Inductors - 486-3136-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Configuration Fixed
View Details