TDK-Lambda Americas Inc., High Power Division Fixed Inductors MLF1608E6R8JT000

Description
6.8µH Shielded Multilayer Inductor 15mA 1.3Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
6.8µH Shielded Multilayer Inductor 15mA 1.3Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-MLF1608E6R8JT000CT-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Shielded Multilayer Inductor 15mA 1.3Ohm Max 0603 (1608 Metric)

6.8µH Shielded Multilayer Inductor 15mA 1.3Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-MLF1608E6R8JT000TR-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Shielded Multilayer Inductor 15mA 1.3Ohm Max 0603 (1608 Metric)

6.8µH Shielded Multilayer Inductor 15mA 1.3Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-MLF1608E6R8JT000DKR-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Shielded Multilayer Inductor 15mA 1.3Ohm Max 0603 (1608 Metric)

6.8µH Shielded Multilayer Inductor 15mA 1.3Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
SMD 6.8UH 15MA 1.3 OHM Inductor and Choke - 71-MLF1608E6R8JT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 6.8UH 15MA 1.3 OHM Inductor and Choke
71-MLF1608E6R8JT000
SMD 6.8UH 15MA 1.3 OHM Inductor and Choke 71-MLF1608E6R8JT000
FIXED IND 6.8UH 15MA 1.3 OHM SMD Product overview: MLF1608E6R8JT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 15MA, 1.3 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 15MA, 1.3 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608E6R8JT000 can be used for catalog matching and distributor lookup.

FIXED IND 6.8UH 15MA 1.3 OHM SMD Product overview: MLF1608E6R8JT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 15MA, 1.3 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 15MA, 1.3 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608E6R8JT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - MLF1608E6R8JT000
1077732-MLF1608E6R8JT000
Fixed Inductors - MLF1608E6R8JT000 1077732-MLF1608E6R8JT000
Manufacturer: TDK Corporation Win Source Part Number: 1077732-MLF1608E6R8J T000 Packaging: Reel - TR Type: Multilayer Current Rating: 15mA Inductance: 6.8μH Height - Seated (Max): 0.037" (0.95mm) Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Ferrite Q @ Freq: 35 @ 4MHz Frequency - Self Resonant: 40MHz Frequency - Test: 4MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.3 Ohm Max Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Sufficient

Manufacturer: TDK Corporation
Win Source Part Number: 1077732-MLF1608E6R8JT000
Packaging: Reel - TR
Type: Multilayer
Current Rating: 15mA
Inductance: 6.8μH
Height - Seated (Max): 0.037" (0.95mm)
Mounting: SMD (SMT)
Tolerance: ±5%
Material - Core: Ferrite
Q @ Freq: 35 @ 4MHz
Frequency - Self Resonant: 40MHz
Frequency - Test: 4MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 1.3 Ohm Max
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 0603 (1608 Metric)
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Inductor, 6.8Uh, 40Mhz, 0603, Shld Rohs Compliant Tdk - 69AH1192 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 6.8Uh, 40Mhz, 0603, Shld Rohs Compliant Tdk
69AH1192
Inductor, 6.8Uh, 40Mhz, 0603, Shld Rohs Compliant Tdk 69AH1192
INDUCTOR, 6.8UH, 40MHZ, 0603, SHLD ROHS COMPLIANT: YES

INDUCTOR, 6.8UH, 40MHZ, 0603, SHLD ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-MLF1608E6R8JT000CT-ND 71-MLF1608E6R8JT000 1077732-MLF1608E6R8JT000 69AH1192
Product Name Fixed Inductors SMD 6.8UH 15MA 1.3 OHM Inductor and Choke Fixed Inductors - MLF1608E6R8JT000 Inductor, 6.8Uh, 40Mhz, 0603, Shld Rohs Compliant Tdk
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Multilayer Multilayer Standard; Multilayer
Core Material Ferrite Ferrite Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1-1624112-6 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0024 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Adjustable Inductors - 1956-1090-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 50
View Details
Fixed Inductors - 50-ECS-MPIP0420-R22MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details