TDK U.S.A. Corporation 6.8uH 4MHz 0.015A Inductor and Choke MLF1608E6R8J

Description
Inductor General Purpose Shielded Multi-Layer 6.8uH 5% 4MHz 35Q-Factor Ferrite 0.015A 1.3Ohm DCR 0603 T/R Product overview: MLF1608E6R8J from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8uH, 4MHz, 0.015A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8uH, 4MHz, 0.015A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608E6R8J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor General Purpose Shielded Multi-Layer 6.8uH 5% 4MHz 35Q-Factor Ferrite 0.015A 1.3Ohm DCR 0603 T/R Product overview: MLF1608E6R8J from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8uH, 4MHz, 0.015A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8uH, 4MHz, 0.015A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608E6R8J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6.8uH 4MHz 0.015A Inductor and Choke - 71-MLF1608E6R8J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.8uH 4MHz 0.015A Inductor and Choke
71-MLF1608E6R8J
6.8uH 4MHz 0.015A Inductor and Choke 71-MLF1608E6R8J
Inductor General Purpose Shielded Multi-Layer 6.8uH 5% 4MHz 35Q-Factor Ferrite 0.015A 1.3Ohm DCR 0603 T/R Product overview: MLF1608E6R8J from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8uH, 4MHz, 0.015A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8uH, 4MHz, 0.015A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608E6R8J can be used for catalog matching and distributor lookup.

Inductor General Purpose Shielded Multi-Layer 6.8uH 5% 4MHz 35Q-Factor Ferrite 0.015A 1.3Ohm DCR 0603 T/R Product overview: MLF1608E6R8J from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8uH, 4MHz, 0.015A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8uH, 4MHz, 0.015A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608E6R8J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes
Product Number 71-MLF1608E6R8J
Product Name 6.8uH 4MHz 0.015A Inductor and Choke
Mounting Option Surface Mount
Technology General Purpose
Core Material Ferrite
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-20151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 0.8900 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2273JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details