TDK U.S.A. Corporation Fixed Inductors MLF1608E5R6M

Description
5.6µH Shielded Multilayer Inductor 15mA 1.1Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
5.6µH Shielded Multilayer Inductor 15mA 1.1Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-6247-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6247-6-ND
Fixed Inductors 445-6247-6-ND
5.6µH Shielded Multilayer Inductor 15mA 1.1Ohm Max 0603 (1608 Metric)

5.6µH Shielded Multilayer Inductor 15mA 1.1Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-6247-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6247-1-ND
Fixed Inductors 445-6247-1-ND
5.6µH Shielded Multilayer Inductor 15mA 1.1Ohm Max 0603 (1608 Metric)

5.6µH Shielded Multilayer Inductor 15mA 1.1Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-6247-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6247-2-ND
Fixed Inductors 445-6247-2-ND
5.6µH Shielded Multilayer Inductor 15mA 1.1Ohm Max 0603 (1608 Metric)

5.6µH Shielded Multilayer Inductor 15mA 1.1Ohm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-6247-6-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0201HT (0603) Low Profile Chip Inductor - 0201HT-13N 0201HT-13NXKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
UT/ET Series Common Mode Inductors - ET2825-028 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 36000 to 1000 microH
View Details
2 suppliers
Saturating Choke - DFSG - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Rated DC Current 800 to 10000 milliamps
View Details