TDK U.S.A. Corporation Fixed Inductors - MLF1608E5R6JT000 MLF1608E5R6JT000

Description
Manufacturer: TDK Corporation Win Source Part Number: 1077731-MLF1608E5R6J T000 Packaging: Reel - TR Type: Multilayer Current Rating: 15mA Inductance: 5.6μH Height - Seated (Max): 0.037" (0.95mm) Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Ferrite Q @ Freq: 35 @ 4MHz Frequency - Self Resonant: 45MHz Frequency - Test: 4MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.1 Ohm Max Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 1077731-MLF1608E5R6J T000 Packaging: Reel - TR Type: Multilayer Current Rating: 15mA Inductance: 5.6μH Height - Seated (Max): 0.037" (0.95mm) Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Ferrite Q @ Freq: 35 @ 4MHz Frequency - Self Resonant: 45MHz Frequency - Test: 4MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.1 Ohm Max Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - MLF1608E5R6JT000
1077731-MLF1608E5R6JT000
Fixed Inductors - MLF1608E5R6JT000 1077731-MLF1608E5R6JT000
Manufacturer: TDK Corporation Win Source Part Number: 1077731-MLF1608E5R6J T000 Packaging: Reel - TR Type: Multilayer Current Rating: 15mA Inductance: 5.6μH Height - Seated (Max): 0.037" (0.95mm) Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Ferrite Q @ Freq: 35 @ 4MHz Frequency - Self Resonant: 45MHz Frequency - Test: 4MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.1 Ohm Max Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 1077731-MLF1608E5R6JT000
Packaging: Reel - TR
Type: Multilayer
Current Rating: 15mA
Inductance: 5.6μH
Height - Seated (Max): 0.037" (0.95mm)
Mounting: SMD (SMT)
Tolerance: ±5%
Material - Core: Ferrite
Q @ Freq: 35 @ 4MHz
Frequency - Self Resonant: 45MHz
Frequency - Test: 4MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 1.1 Ohm Max
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 0603 (1608 Metric)
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fixed Inductors - 445-MLF1608E5R6JT000TR-ND - DigiKey
Thief River Falls, MN, United States
5.6µH Shielded Multilayer Inductor 15mA 1.1Ohm Max 0603 (1608 Metric)

5.6µH Shielded Multilayer Inductor 15mA 1.1Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-MLF1608E5R6JT000DKR-ND - DigiKey
Thief River Falls, MN, United States
5.6µH Shielded Multilayer Inductor 15mA 1.1Ohm Max 0603 (1608 Metric)

5.6µH Shielded Multilayer Inductor 15mA 1.1Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-MLF1608E5R6JT000CT-ND - DigiKey
Thief River Falls, MN, United States
5.6µH Shielded Multilayer Inductor 15mA 1.1Ohm Max 0603 (1608 Metric)

5.6µH Shielded Multilayer Inductor 15mA 1.1Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
SMD 5.6UH 15MA 1.1 OHM Inductor and Choke - 71-MLF1608E5R6JT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5.6UH 15MA 1.1 OHM Inductor and Choke
71-MLF1608E5R6JT000
SMD 5.6UH 15MA 1.1 OHM Inductor and Choke 71-MLF1608E5R6JT000
FIXED IND 5.6UH 15MA 1.1 OHM SMD Product overview: MLF1608E5R6JT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.6UH, 15MA, 1.1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5.6UH, 15MA, 1.1 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608E5R6JT000 can be used for catalog matching and distributor lookup.

FIXED IND 5.6UH 15MA 1.1 OHM SMD Product overview: MLF1608E5R6JT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.6UH, 15MA, 1.1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5.6UH, 15MA, 1.1 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608E5R6JT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Multilayer Inductor, 5.6Uh, 0.015A, 0603 Rohs Compliant Tdk - 50AJ4229 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Inductor, 5.6Uh, 0.015A, 0603 Rohs Compliant Tdk
50AJ4229
Multilayer Inductor, 5.6Uh, 0.015A, 0603 Rohs Compliant Tdk 50AJ4229
MULTILAYER INDUCTOR, 5.6UH, 0.015A, 0603 ROHS COMPLIANT: YES

MULTILAYER INDUCTOR, 5.6UH, 0.015A, 0603 ROHS COMPLIANT: YES

Supplier's Site
FIXED IND 5.6UH 15MA 1.1 OHM SMD - 769-MLF1608E5R6JT000 - Utmel Electronic Limited
Hong Kong, China
FIXED IND 5.6UH 15MA 1.1 OHM SMD
769-MLF1608E5R6JT000
FIXED IND 5.6UH 15MA 1.1 OHM SMD 769-MLF1608E5R6JT000
FIXED IND 5.6UH 15MA 1.1 OHM SMD

FIXED IND 5.6UH 15MA 1.1 OHM SMD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1077731-MLF1608E5R6JT000 445-MLF1608E5R6JT000TR-ND 71-MLF1608E5R6JT000 50AJ4229 769-MLF1608E5R6JT000
Product Name Fixed Inductors - MLF1608E5R6JT000 Fixed Inductors SMD 5.6UH 15MA 1.1 OHM Inductor and Choke Multilayer Inductor, 5.6Uh, 0.015A, 0603 Rohs Compliant Tdk FIXED IND 5.6UH 15MA 1.1 OHM SMD
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Standard; Multilayer Multilayer Multilayer Multilayer
Core Material Ferrite Ferrite Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

150uH 3.15A 70mOhm Inductor and Choke - 839-DSO1-30-0003 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1.50E-4 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
Specs
Application RF Choke
View Details
High Frequency & RF Inductors - 6-1624112-7 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0051 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details