Inductor General Purpose Shielded Multi-Layer 5.6uH 5% 4MHz 35Q-Factor Ferrite 0.015A 1.1Ohm DCR 0603 T/R Product overview: MLF1608E5R6J from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.6uH, 4MHz, 0.015A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 5.6uH, 4MHz, 0.015A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608E5R6J can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 71-MLF1608E5R6J |
| Product Name | 5.6uH 4MHz 0.015A Inductor and Choke |
| Mounting Option | Surface Mount |
| Technology | General Purpose |
| Core Material | Ferrite |
| Inductance Tolerance | 5 (+/- %) |