TDK U.S.A. Corporation Fixed Inductors MLF1608E120MTD25

Description
12µH Shielded Multilayer Inductor 10mA 1.8Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
12µH Shielded Multilayer Inductor 10mA 1.8Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-173919-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173919-2-ND
Fixed Inductors 445-173919-2-ND
12µH Shielded Multilayer Inductor 10mA 1.8Ohm Max 0603 (1608 Metric)

12µH Shielded Multilayer Inductor 10mA 1.8Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-173919-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173919-6-ND
Fixed Inductors 445-173919-6-ND
12µH Shielded Multilayer Inductor 10mA 1.8Ohm Max 0603 (1608 Metric)

12µH Shielded Multilayer Inductor 10mA 1.8Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-173919-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173919-1-ND
Fixed Inductors 445-173919-1-ND
12µH Shielded Multilayer Inductor 10mA 1.8Ohm Max 0603 (1608 Metric)

12µH Shielded Multilayer Inductor 10mA 1.8Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
SMD 12UH 10MA 1.8 OHM Inductor and Choke - 71-MLF1608E120MTD25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 12UH 10MA 1.8 OHM Inductor and Choke
71-MLF1608E120MTD25
SMD 12UH 10MA 1.8 OHM Inductor and Choke 71-MLF1608E120MTD25
FIXED IND 12UH 10MA 1.8 OHM SMD Product overview: MLF1608E120MTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12UH, 10MA, 1.8 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 12UH, 10MA, 1.8 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608E120MTD25 can be used for catalog matching and distributor lookup.

FIXED IND 12UH 10MA 1.8 OHM SMD Product overview: MLF1608E120MTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12UH, 10MA, 1.8 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 12UH, 10MA, 1.8 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608E120MTD25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-173919-2-ND 71-MLF1608E120MTD25
Product Name Fixed Inductors SMD 12UH 10MA 1.8 OHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Multilayer Multilayer
Core Material Ferrite Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

250MHz 760mA Inductor and Choke - 71-0402CS-6N2XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0062 microH
Inductance Tolerance 5 (+/- %)
View Details
Power Inductors - ECS-MPI2520R1-2R2-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J563JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - KQ0805TTE68NG - 1150804-KQ0805TTE68NG - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0680 microH
View Details
2 suppliers