TDK U.S.A. Corporation SMD 12UH 10MA 1.8 OHM Inductor and Choke MLF1608E120KTD00

Description
FIXED IND 12UH 10MA 1.8 OHM SMD Product overview: MLF1608E120KTD00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12UH, 10MA, 1.8 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 12UH, 10MA, 1.8 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608E120KTD00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 12UH 10MA 1.8 OHM SMD Product overview: MLF1608E120KTD00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12UH, 10MA, 1.8 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 12UH, 10MA, 1.8 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608E120KTD00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 12UH 10MA 1.8 OHM Inductor and Choke - 71-MLF1608E120KTD00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 12UH 10MA 1.8 OHM Inductor and Choke
71-MLF1608E120KTD00
SMD 12UH 10MA 1.8 OHM Inductor and Choke 71-MLF1608E120KTD00
FIXED IND 12UH 10MA 1.8 OHM SMD Product overview: MLF1608E120KTD00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12UH, 10MA, 1.8 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 12UH, 10MA, 1.8 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608E120KTD00 can be used for catalog matching and distributor lookup.

FIXED IND 12UH 10MA 1.8 OHM SMD Product overview: MLF1608E120KTD00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12UH, 10MA, 1.8 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 12UH, 10MA, 1.8 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608E120KTD00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-MLF1608E120KTD00DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 12UH 10MA 1.8 OHM SMD

FIXED IND 12UH 10MA 1.8 OHM SMD

Buy Now Datasheet
Fixed Inductors - 445-MLF1608E120KTD00CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 12UH 10MA 1.8 OHM SMD

FIXED IND 12UH 10MA 1.8 OHM SMD

Buy Now Datasheet
Fixed Inductors - 445-MLF1608E120KTD00TR-ND - DigiKey
Thief River Falls, MN, United States
12µH Shielded Multilayer Inductor 10mA 1.8Ohm Max 0603 (1608 Metric)

12µH Shielded Multilayer Inductor 10mA 1.8Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - MLF1608E120KTD00
1077730-MLF1608E120KTD00
Fixed Inductors - MLF1608E120KTD00 1077730-MLF1608E120KTD00
Manufacturer: TDK Corporation Win Source Part Number: 1077730-MLF1608E120K TD00 Packaging: Reel - TR Type: Multilayer Current Rating: 10mA Inductance: 12μH Height - Seated (Max): 0.037" (0.95mm) Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 30 @ 2MHz Frequency - Self Resonant: 25MHz Frequency - Test: 2MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.8 Ohm Max Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Sufficient

Manufacturer: TDK Corporation
Win Source Part Number: 1077730-MLF1608E120KTD00
Packaging: Reel - TR
Type: Multilayer
Current Rating: 10mA
Inductance: 12μH
Height - Seated (Max): 0.037" (0.95mm)
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 30 @ 2MHz
Frequency - Self Resonant: 25MHz
Frequency - Test: 2MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 1.8 Ohm Max
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 0603 (1608 Metric)
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-MLF1608E120KTD00 445-MLF1608E120KTD00DKR-ND 1077730-MLF1608E120KTD00
Product Name SMD 12UH 10MA 1.8 OHM Inductor and Choke Fixed Inductors Fixed Inductors - MLF1608E120KTD00
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Multilayer Multilayer Standard; Multilayer
Core Material Ferrite Ferrite Ferrite
Inductance Range 12 microH 12 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TTER39J - 1168326-KQ1008TTER39J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.3900 microH
DCR 1.12 ohms
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-5R6MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers