TDK-Lambda Americas Inc., High Power Division SMD 12UH 10MA 1.8 OHM Inductor and Choke MLF1608E120JTD25

Description
FIXED IND 12UH 10MA 1.8 OHM SMD Product overview: MLF1608E120JTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12UH, 10MA, 1.8 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 12UH, 10MA, 1.8 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608E120JTD25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 12UH 10MA 1.8 OHM SMD Product overview: MLF1608E120JTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12UH, 10MA, 1.8 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 12UH, 10MA, 1.8 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608E120JTD25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 12UH 10MA 1.8 OHM Inductor and Choke
71-MLF1608E120JTD25
SMD 12UH 10MA 1.8 OHM Inductor and Choke 71-MLF1608E120JTD25
FIXED IND 12UH 10MA 1.8 OHM SMD Product overview: MLF1608E120JTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12UH, 10MA, 1.8 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 12UH, 10MA, 1.8 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608E120JTD25 can be used for catalog matching and distributor lookup.

FIXED IND 12UH 10MA 1.8 OHM SMD Product overview: MLF1608E120JTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12UH, 10MA, 1.8 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 12UH, 10MA, 1.8 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608E120JTD25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-173917-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173917-2-ND
Fixed Inductors 445-173917-2-ND
12µH Shielded Multilayer Inductor 10mA 1.8Ohm Max 0603 (1608 Metric)

12µH Shielded Multilayer Inductor 10mA 1.8Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-173917-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173917-1-ND
Fixed Inductors 445-173917-1-ND
12µH Shielded Multilayer Inductor 10mA 1.8Ohm Max 0603 (1608 Metric)

12µH Shielded Multilayer Inductor 10mA 1.8Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-173917-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173917-6-ND
Fixed Inductors 445-173917-6-ND
12µH Shielded Multilayer Inductor 10mA 1.8Ohm Max 0603 (1608 Metric)

12µH Shielded Multilayer Inductor 10mA 1.8Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1350689-MLF1608E120JTD25 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1350689-MLF1608E120JTD25
Inductors, Coils, Chokes - Fixed Inductors 1350689-MLF1608E120JTD25
Win Source Part Number: 1350689-MLF1608E120J TD25 Category: Inductors, Coils, Chokes - Fixed Inductors Series: MLF Type: Multilayer Package: Tape & Reel Shielding: Shielded Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Inductance: 12 µH Height - Seated (Max): 0.037" (0.95mm) Standard Package: 4,000 Tolerance: ±5% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 30 @ 2MHz Frequency - Self Resonant: 25MHz Mounting Type: Surface Mount Package / Case: 0603 (1608 Metric) DC Resistance (DCR): 1.8Ohm Max Supplier Device Package: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 10 mA Inductance Frequency - Test: 2 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: TDK Corporation

Win Source Part Number: 1350689-MLF1608E120JTD25
Category: Inductors, Coils, Chokes - Fixed Inductors
Series: MLF
Type: Multilayer
Package: Tape & Reel
Shielding: Shielded
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Inductance: 12 µH
Height - Seated (Max): 0.037" (0.95mm)
Standard Package: 4,000
Tolerance: ±5%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 30 @ 2MHz
Frequency - Self Resonant: 25MHz
Mounting Type: Surface Mount
Package / Case: 0603 (1608 Metric)
DC Resistance (DCR): 1.8Ohm Max
Supplier Device Package: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 10 mA
Inductance Frequency - Test: 2 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: TDK Corporation

Buy Now Datasheet
Inductor, Aec-Q200, 12Uh, 25Mhz, 0603 Rohs Compliant Tdk - 69AH1189 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 12Uh, 25Mhz, 0603 Rohs Compliant Tdk
69AH1189
Inductor, Aec-Q200, 12Uh, 25Mhz, 0603 Rohs Compliant Tdk 69AH1189
INDUCTOR, AEC-Q200, 12UH, 25MHZ, 0603 ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 12UH, 25MHZ, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fixed Inductors - MLF1608E120JTD25 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLF1608E120JTD25
Fixed Inductors MLF1608E120JTD25
FIXED IND 12UH 10MA 1.8 OHM SMD

FIXED IND 12UH 10MA 1.8 OHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-MLF1608E120JTD25 445-173917-2-ND 1350689-MLF1608E120JTD25 69AH1189 MLF1608E120JTD25
Product Name SMD 12UH 10MA 1.8 OHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Inductor, Aec-Q200, 12Uh, 25Mhz, 0603 Rohs Compliant Tdk Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Standard; Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite Ferrite Ferrite; Ferrite
Inductance Range 12 microH 12 microH 12 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J124JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Leaded Inductors - 1910598P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 1.7 ohms
Rated DC Current 370 milliamps
Lead Style Axial
View Details
Common Mode Chokes - 486-DKFP-B21B-D527-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details